Amphenol Corporation Panel Meters PCD100-24-B-N-0

Description
Process, Temperature Meter LED - Red Characters Display Panel Mount
Datasheet
Description
Process, Temperature Meter LED - Red Characters Display Panel Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Meters - PCD100-24-B-N-0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters
PCD100-24-B-N-0
Panel Meters PCD100-24-B-N-0
Process, Temperature Meter LED - Red Characters Display Panel Mount

Process, Temperature Meter LED - Red Characters Display Panel Mount

Buy Now Datasheet
Panel Meter, Temp/process, 4Digit, 36Vdc; No. Of Digits / Alpha Amphenol Wilcoxon - 88AH8486 - Newark, An Avnet Company
Chicago, IL, United States
Panel Meter, Temp/process, 4Digit, 36Vdc; No. Of Digits / Alpha Amphenol Wilcoxon
88AH8486
Panel Meter, Temp/process, 4Digit, 36Vdc; No. Of Digits / Alpha Amphenol Wilcoxon 88AH8486
PANEL METER, TEMP/PROCESS, 4DIGIT, 36VDC; No. of Digits / Alpha:4; Meter Function:Temperature / Process; Meter Range:0mA to 20mA / 4mA to 20mA / 1V to 5V / -10V to +10V; Digit Height:1.2"; Panel Cutout Height:-; Panel Cutout Width:

PANEL METER, TEMP/PROCESS, 4DIGIT, 36VDC; No. of Digits / Alpha:4; Meter Function:Temperature / Process; Meter Range:0mA to 20mA / 4mA to 20mA / 1V to 5V / -10V to +10V; Digit Height:1.2"; Panel Cutout Height:-; Panel Cutout Width:

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Digital Panel Meters Digital Panel Meters
Product Number PCD100-24-B-N-0 88AH8486
Product Name Panel Meters Panel Meter, Temp/process, 4Digit, 36Vdc; No. Of Digits / Alpha Amphenol Wilcoxon
Voltage Range 12 to 36 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

5 Digit LED Display Panel Meter - SANTEST DP-50-D - Exsenco, LLC
Specs
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details
3/3-ch Front Panel LAN-XI for 3057 - UA-3122--030- - Hottinger Brüel & Kjær A/S
Specs
Outputs Voltage (+/- 10V)
Analog Input Channels 3
Input Type Standardized voltage (+/- 10V)
View Details
ControlMaster field-mountable universal process indicator - CMF160 - ABB Measurement & Analytics
Specs
Outputs Analog; Relay
Features Alarms
Display Type Numeric; Alphanumeric
View Details
Versatile 5-Channel Industrial Amplifier / Conditioner Instrument - TIO-3000 Load Cell Display - Transducer Techniques, LLC
Specs
Outputs Analog (optional feature)
Features Conditioning
Display Technology LED
View Details