Amphenol Corporation Panel Meters PCD100-24-B-2R-0

Description
Process, Temperature Meter LED - Red Characters Display Panel Mount
Datasheet
Description
Process, Temperature Meter LED - Red Characters Display Panel Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Meters - PCD100-24-B-2R-0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters
PCD100-24-B-2R-0
Panel Meters PCD100-24-B-2R-0
Process, Temperature Meter LED - Red Characters Display Panel Mount

Process, Temperature Meter LED - Red Characters Display Panel Mount

Buy Now Datasheet
Panel Meter, Temp/process, 4Digit, 36Vdc; No. Of Digits / Alpha Amphenol Wilcoxon - 88AH8487 - Newark, An Avnet Company
Chicago, IL, United States
Panel Meter, Temp/process, 4Digit, 36Vdc; No. Of Digits / Alpha Amphenol Wilcoxon
88AH8487
Panel Meter, Temp/process, 4Digit, 36Vdc; No. Of Digits / Alpha Amphenol Wilcoxon 88AH8487
PANEL METER, TEMP/PROCESS, 4DIGIT, 36VDC; No. of Digits / Alpha:4; Meter Function:Temperature / Process; Meter Range:0mA to 20mA / 4mA to 20mA / 1V to 5V / -10V to +10V; Digit Height:1.2"; Panel Cutout Height:-; Panel Cutout Width:

PANEL METER, TEMP/PROCESS, 4DIGIT, 36VDC; No. of Digits / Alpha:4; Meter Function:Temperature / Process; Meter Range:0mA to 20mA / 4mA to 20mA / 1V to 5V / -10V to +10V; Digit Height:1.2"; Panel Cutout Height:-; Panel Cutout Width:

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Digital Panel Meters Digital Panel Meters
Product Number PCD100-24-B-2R-0 88AH8487
Product Name Panel Meters Panel Meter, Temp/process, 4Digit, 36Vdc; No. Of Digits / Alpha Amphenol Wilcoxon
Voltage Range 12 to 36 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

830S1 Digital Indicator | Panel-mount Housing 96 x 48 mm - 830S1 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 96 mm (3.78 inch)
View Details
Modbus Large Digital Display - DPM-300 - BinMaster, Inc.
Specs
Features Alarms
Display Type Combination
Character Size Larger than 0.56 (14.2mm)
View Details
Field Indicator - JDF200 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Features Displays Bargraph; Intrinsically safe
Display Type Alphanumeric
Character Size Less Than 0.37 (9.4mm)
View Details
Panel Meters - PCE-DPD-U - Quarktwin Technology Ltd.
PCE Instruments / PCE Americas Inc.
Specs
Voltage Range 18 to 265 volts
Operating Temperature 32 to 131 F (0.0 to 55 C)
View Details