Amphenol Communications Solutions Between Series Adapter P906-1CCSF

Description
SMP Male to SMA Male Straight Adapter.
Request a Quote Datasheet
Description
SMP Male to SMA Male Straight Adapter.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - P906-1CCSF - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
P906-1CCSF
Between Series Adapter P906-1CCSF
SMP Male to SMA Male Straight Adapter.

SMP Male to SMA Male Straight Adapter.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number P906-1CCSF
Product Name Between Series Adapter
Connector Type SMA; SMP
Unlock Full Specs
to access all available technical data

Similar Products

Couplers - LLC34-35-MM - Maury Microwave
Specs
Connector Type 2.92mm; 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details
RF Adapter Straight 2.92mm Male to 2.4mm Female DC - 40GHz 50Ω - KM-24F+ - Mini-Circuits
Specs
Connector Type 2.4mm; 2.92mm
Frequency Range 40000.0 MHz
VSWR 1.03 :1
View Details
Coaxial Adapters 3030 - 3030 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 2.4mm
Frequency Range 0.0 to 50000.0 MHz
View Details