Amphenol Communications Solutions Between Series Adapter P902-2CCSF

Description
SMP Male to SMK (2.92mm) Male Straight Adapter.
Request a Quote Datasheet
Description
SMP Male to SMK (2.92mm) Male Straight Adapter.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - P902-2CCSF - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
P902-2CCSF
Between Series Adapter P902-2CCSF
SMP Male to SMK (2.92mm) Male Straight Adapter.

SMP Male to SMK (2.92mm) Male Straight Adapter.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number P902-2CCSF
Product Name Between Series Adapter
Connector Type SMP; SMK
Unlock Full Specs
to access all available technical data

Similar Products

Couplers - LLC40-292-FF - Maury Microwave
Specs
Connector Type 2.92mm
Frequency Range 600.0 to 110000.0 MHz
View Details
RF Adapter Straight 2.92mm Female to 2.92mm Female DC - 40GHz Bulkhead 50Ω - KB-KB50+ - Mini-Circuits
Specs
Connector Type 2.92mm
Frequency Range 40000.0 MHz
VSWR 1.03 :1
View Details
Coaxial Adapters 5030 - 5030 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 2.4mm (optional feature); 2.92mm (optional feature)
Frequency Range 0.0 to 40000.0 MHz
View Details