Amphenol Sine Systems M29 PWR CBL,M TO F STR,5M L 12AWG TPE, SHLDD P31387-M5

Description
M29 PWR CBL,M TO F STR,5M L 12AWG TPE, SHLDD
Request a Quote Datasheet
Description
M29 PWR CBL,M TO F STR,5M L 12AWG TPE, SHLDD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
M29 PWR CBL,M TO F STR,5M L 12AWG TPE, SHLDD - P31387-M5 - Heilind Electronics, Inc.
Wilmington, MA, United States
M29 PWR CBL,M TO F STR,5M L 12AWG TPE, SHLDD
P31387-M5
M29 PWR CBL,M TO F STR,5M L 12AWG TPE, SHLDD P31387-M5
M29 PWR CBL,M TO F STR,5M L 12AWG TPE, SHLDD

M29 PWR CBL,M TO F STR,5M L 12AWG TPE, SHLDD

Buy Now
Circular Cable Assemblies - 889-2986-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
889-2986-ND
Circular Cable Assemblies 889-2986-ND
Cable Assembly 16.40' (5.00m)

Cable Assembly 16.40' (5.00m)

Buy Now Datasheet
Cir Cable Assy, M29 4P Plug-Rcpt, 16.4Ft; Connector Type A Amphenol Sine/tuchel - 78AC4142 - Newark, An Avnet Company
Chicago, IL, United States
Cir Cable Assy, M29 4P Plug-Rcpt, 16.4Ft; Connector Type A Amphenol Sine/tuchel
78AC4142
Cir Cable Assy, M29 4P Plug-Rcpt, 16.4Ft; Connector Type A Amphenol Sine/tuchel 78AC4142
CIR CABLE ASSY, M29 4P PLUG-RCPT, 16.4FT; Connector Type A:M29 Straight 4 Position Plug; Connector Type B:M29 Straight 4 Position Receptacle; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Color:Grey RoHS Compliant: Yes

CIR CABLE ASSY, M29 4P PLUG-RCPT, 16.4FT; Connector Type A:M29 Straight 4 Position Plug; Connector Type B:M29 Straight 4 Position Receptacle; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number P31387-M5 889-2986-ND 78AC4142
Product Name M29 PWR CBL,M TO F STR,5M L 12AWG TPE, SHLDD Circular Cable Assemblies Cir Cable Assy, M29 4P Plug-Rcpt, 16.4Ft; Connector Type A Amphenol Sine/tuchel
Cable Length 16.4 ft (49.99 dm) 16.4 ft (50 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details