Amphenol Communications Solutions Between Series Adapter P125-1CC

Description
SSMP Female to SMK/2.92 mm Female Straight Adapter.
Request a Quote Datasheet
Description
SSMP Female to SMK/2.92 mm Female Straight Adapter.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - P125-1CC - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
P125-1CC
Between Series Adapter P125-1CC
SSMP Female to SMK/2.92 mm Female Straight Adapter.

SSMP Female to SMK/2.92 mm Female Straight Adapter.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number P125-1CC
Product Name Between Series Adapter
Connector Type SMK
Unlock Full Specs
to access all available technical data

Similar Products

Couplers - LLC67-185-MM - Maury Microwave
Specs
Connector Type 1.85mm
Frequency Range 600.0 to 110000.0 MHz
View Details
RF Adapter Straight SMA Female to SMA Male DC - 18GHz Quick Connect 50Ω - SF-MQK50+ - Mini-Circuits
Specs
Connector Type SMA
Frequency Range 18000.0 MHz
VSWR 1.15 to 1.25 :1
View Details
Coaxial Adapters 4032 - 4032 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 1.85mm
Frequency Range 0.0 to 67000.0 MHz
View Details