Amphenol Communications Solutions In Series Adapter P101-5CC

Description
SSMP® Female to SSMP® Female Straight Adapter
Request a Quote Datasheet
Description
SSMP® Female to SSMP® Female Straight Adapter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - P101-5CC - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
P101-5CC
In Series Adapter P101-5CC
SSMP® Female to SSMP® Female Straight Adapter

SSMP® Female to SSMP® Female Straight Adapter

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number P101-5CC
Product Name In Series Adapter
Connector Type SSMP
Unlock Full Specs
to access all available technical data

Similar Products

WR430 (BJ22) Right Angle 90°Waveguide to Coaxial Adapter - UIYWTCWR430A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA; 7/16
Frequency Range 1720.0 to 2610.0 MHz
View Details
N-Female to SMA-Male Adapter - NF-SM 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
Couplers - LLC40-292-MM - Maury Microwave
Specs
Connector Type 2.92mm
Frequency Range 600.0 to 110000.0 MHz
View Details
RF Adapter Straight SMA Female to 3.5mm Male DC - 26.5GHz 50Ω - SF-35M50+ - Mini-Circuits
Specs
Connector Type SMA; 3.5mm
Frequency Range 26500.0 MHz
VSWR 1.04 to 1.26 :1
View Details