Amphenol Communications Solutions In Series Adapter P101-1CC

Description
SSMP Female to SSMP Female Straight Adapter (Bullet).
Request a Quote Datasheet
Description
SSMP Female to SSMP Female Straight Adapter (Bullet).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - P101-1CC - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
P101-1CC
In Series Adapter P101-1CC
SSMP Female to SSMP Female Straight Adapter (Bullet).

SSMP Female to SSMP Female Straight Adapter (Bullet).

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number P101-1CC
Product Name In Series Adapter
Connector Type SSMP
Unlock Full Specs
to access all available technical data

Similar Products

Couplers - LLC110WR10 - Maury Microwave
Maury Microwave
Specs
Connector Type 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details
RF Adapter Straight SMP Male (Full Detent) to SMA Female DC - 27GHz 50Ω - SMPM-SF50-27+ - Mini-Circuits
Specs
Connector Type SMA; SMP; Full Detent SMP Male
Frequency Range 27000.0 MHz
VSWR 1.03 to 1.15 :1
View Details
Coaxial Adapters 3032 - 3032 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 2.4mm
Frequency Range 0.0 to 50000.0 MHz
View Details
DCZM29M29, DC-Block - DCZM29M29 - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details