Amphenol Corporation Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets OQ0812510000G

Description
Win Source Part Number: 1162153-OQ0812510000 G Category: Connectors, Interconnects>Termin al Blocks - Headers, Plugs and Sockets Series: 06-350 Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 8 Positions Per Level: 8 Number of Levels: 1 Pitch: 0.138" (3.50mm) Header Orientation: 90°, Right Angle Termination Style: Solder Current - UL: 10 A Voltage - UL: 300 V Color: Green Contact Mating Finish: Tin Package: Bulk Contact Material: Copper Alloy Housing Material: Thermoplastic Resin Material Flammability Rating: UL94 V-0 Standard Package: 430 Mounting Type: Through Hole Insulation Height: 0.276" (7.00mm) Temperature Range - Operating: -40°C ~ 115°C Contact Tail Length: 0.138" (3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Amphenol Anytek Other Names: OQ08125100J0G-ND,200 20110-C081A01LF-ND,O Q08125100J0G,OQ08125 100J0GINACTIVE,20020 110-C081A01LF Base Product Number: OQ08
Request a Quote Datasheet
Description
Win Source Part Number: 1162153-OQ0812510000 G Category: Connectors, Interconnects>Termin al Blocks - Headers, Plugs and Sockets Series: 06-350 Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 8 Positions Per Level: 8 Number of Levels: 1 Pitch: 0.138" (3.50mm) Header Orientation: 90°, Right Angle Termination Style: Solder Current - UL: 10 A Voltage - UL: 300 V Color: Green Contact Mating Finish: Tin Package: Bulk Contact Material: Copper Alloy Housing Material: Thermoplastic Resin Material Flammability Rating: UL94 V-0 Standard Package: 430 Mounting Type: Through Hole Insulation Height: 0.276" (7.00mm) Temperature Range - Operating: -40°C ~ 115°C Contact Tail Length: 0.138" (3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Amphenol Anytek Other Names: OQ08125100J0G-ND,200 20110-C081A01LF-ND,O Q08125100J0G,OQ08125 100J0GINACTIVE,20020 110-C081A01LF Base Product Number: OQ08
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets - 1162153-OQ0812510000G - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
1162153-OQ0812510000G
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets 1162153-OQ0812510000G
Win Source Part Number: 1162153-OQ0812510000 G Category: Connectors, Interconnects>Termin al Blocks - Headers, Plugs and Sockets Series: 06-350 Type: Header, Male Pins, Shrouded (4 Side) Number of Positions: 8 Positions Per Level: 8 Number of Levels: 1 Pitch: 0.138" (3.50mm) Header Orientation: 90°, Right Angle Termination Style: Solder Current - UL: 10 A Voltage - UL: 300 V Color: Green Contact Mating Finish: Tin Package: Bulk Contact Material: Copper Alloy Housing Material: Thermoplastic Resin Material Flammability Rating: UL94 V-0 Standard Package: 430 Mounting Type: Through Hole Insulation Height: 0.276" (7.00mm) Temperature Range - Operating: -40°C ~ 115°C Contact Tail Length: 0.138" (3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Amphenol Anytek Other Names: OQ08125100J0G-ND,200 20110-C081A01LF-ND,O Q08125100J0G,OQ08125 100J0GINACTIVE,20020 110-C081A01LF Base Product Number: OQ08

Win Source Part Number: 1162153-OQ0812510000G
Category: Connectors, Interconnects>Terminal Blocks - Headers, Plugs and Sockets
Series: 06-350
Type: Header, Male Pins, Shrouded (4 Side)
Number of Positions: 8
Positions Per Level: 8
Number of Levels: 1
Pitch: 0.138" (3.50mm)
Header Orientation: 90°, Right Angle
Termination Style: Solder
Current - UL: 10 A
Voltage - UL: 300 V
Color: Green
Contact Mating Finish: Tin
Package: Bulk
Contact Material: Copper Alloy
Housing Material: Thermoplastic Resin
Material Flammability Rating: UL94 V-0
Standard Package: 430
Mounting Type: Through Hole
Insulation Height: 0.276" (7.00mm)
Temperature Range - Operating: -40°C ~ 115°C
Contact Tail Length: 0.138" (3.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Amphenol Anytek
Other Names: OQ08125100J0G-ND,20020110-C081A01LF-ND,OQ08125100J0G,OQ08125100J0GINACTIVE,20020110-C081A01LF
Base Product Number: OQ08

Buy Now Datasheet
Pluggable Terminal Blocks - OQ0812510000G - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
OQ0812510000G
Pluggable Terminal Blocks OQ0812510000G
Pluggable Terminal Blocks 8P 3.50MM HDR RA PLUGGABLE TERM BLK

Pluggable Terminal Blocks 8P 3.50MM HDR RA PLUGGABLE TERM BLK

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interconnect Components IC Interconnect Components
Product Number 1162153-OQ0812510000G OQ0812510000G
Product Name Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks
Product Type IC Headers
Mounting Through-Hole; Through Hole
Operating Temperature -40 to 115 C (-40 to 239 F)
RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 102142-9 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Forked Turret Terminal .172
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
3+3 Pos. Female DIL Cable Housing, Screw-Lok - G125-2240696F1 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
2 suppliers
1 1/4
Specs
Product Type IC Socket
View Details