TERM BLOCK HDR 6POS 90DEG 3.5MM
TERMINAL BLOCK, R/A HEADER, 6WAY, TH ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | OQ0612510000G-ND | 33AK9061 |
| Product Name | Terminal Blocks - Headers, Plugs and Sockets | Terminal Block, R/a Header, 6Way, Th Rohs Compliant Amphenol Anytek |
| Mounting Options | PCB | |
| Termination Options | Solder | |
| Operating Temperature | -40 to 115 C (-40 to 239 F) | |
| Terminal Block Type | Single Feed Through |