ANYTEK Technology Corporation Ltd. Pluggable Terminal Blocks OQ0454500000G

Description
Pluggable Terminal Blocks 508 TB SKT CLOSE VER
Datasheet
Description
Pluggable Terminal Blocks 508 TB SKT CLOSE VER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - OQ0454500000G - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
OQ0454500000G
Pluggable Terminal Blocks OQ0454500000G
Pluggable Terminal Blocks 508 TB SKT CLOSE VER

Pluggable Terminal Blocks 508 TB SKT CLOSE VER

Buy Now Datasheet
Terminal Block, Header, 4Pos, Th; Gender Amphenol Anytek - 45AJ0016 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 4Pos, Th; Gender Amphenol Anytek
45AJ0016
Terminal Block, Header, 4Pos, Th; Gender Amphenol Anytek 45AJ0016
TERMINAL BLOCK, HEADER, 4POS, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:4Positions ; Rated Current:20A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:OQ 5.08mm Series RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 4POS, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:4Positions; Rated Current:20A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:OQ 5.08mm Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number OQ0454500000G 45AJ0016
Product Name Pluggable Terminal Blocks Terminal Block, Header, 4Pos, Th; Gender Amphenol Anytek
RoHS Compliant RoHS Compliant RoHS Compliant
Voltage Rating 300 volts 300 volts
Current Rating 20 amps 20 amps
Number of Contacts 4
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Dummy Elastomeric Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
View Details
C-Series H-Pin® Socket: Accelerated life testing solution -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; QFNL; Test
Operating Temperature 200 C (392 F)
View Details
790 Series QFN Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 200 milliohms
Operating Temperature 150 C (302 F)
View Details
DIL Sockets - 9094221 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details