Amphenol Corporation Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets OQ0432500000G

Description
Win Source Part Number: 1364610-OQ0432500000 G Category: Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets Temperature Range - Operating: -40°C ~ 115°C Fake Threat In the Open Market: 38 pct. Type: Header, Male Pins, Shrouded (4 Side) MSL Level: 1 (Unlimited) Mfr: Amphenol Anytek Series: 06-381 Package: Bulk Product Status: Active Base Product Number: OQ04 Mounting Type: Through Hole HTSUS: 8536.69.4040 REACH Status: REACH Unaffected ECCN: EAR99 Color: Green Number of Positions: 4 Insulation Height: 0.362" (9.20mm) Contact Material: Copper Alloy Material Flammability Rating: UL94 V-0 Pitch: 0.150" (3.81mm) Termination Style: Solder Housing Material: Thermoplastic Resin Positions Per Level: 4 Number of Levels: 1 Header Orientation: Vertical Current - UL: 10 A Voltage - UL: 300 V Contact Mating Finish: Tin Contact Tail Length: 0.138" (3.50mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1364610-OQ0432500000 G Category: Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets Temperature Range - Operating: -40°C ~ 115°C Fake Threat In the Open Market: 38 pct. Type: Header, Male Pins, Shrouded (4 Side) MSL Level: 1 (Unlimited) Mfr: Amphenol Anytek Series: 06-381 Package: Bulk Product Status: Active Base Product Number: OQ04 Mounting Type: Through Hole HTSUS: 8536.69.4040 REACH Status: REACH Unaffected ECCN: EAR99 Color: Green Number of Positions: 4 Insulation Height: 0.362" (9.20mm) Contact Material: Copper Alloy Material Flammability Rating: UL94 V-0 Pitch: 0.150" (3.81mm) Termination Style: Solder Housing Material: Thermoplastic Resin Positions Per Level: 4 Number of Levels: 1 Header Orientation: Vertical Current - UL: 10 A Voltage - UL: 300 V Contact Mating Finish: Tin Contact Tail Length: 0.138" (3.50mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets - 1364610-OQ0432500000G - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
1364610-OQ0432500000G
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets 1364610-OQ0432500000G
Win Source Part Number: 1364610-OQ0432500000 G Category: Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets Temperature Range - Operating: -40°C ~ 115°C Fake Threat In the Open Market: 38 pct. Type: Header, Male Pins, Shrouded (4 Side) MSL Level: 1 (Unlimited) Mfr: Amphenol Anytek Series: 06-381 Package: Bulk Product Status: Active Base Product Number: OQ04 Mounting Type: Through Hole HTSUS: 8536.69.4040 REACH Status: REACH Unaffected ECCN: EAR99 Color: Green Number of Positions: 4 Insulation Height: 0.362" (9.20mm) Contact Material: Copper Alloy Material Flammability Rating: UL94 V-0 Pitch: 0.150" (3.81mm) Termination Style: Solder Housing Material: Thermoplastic Resin Positions Per Level: 4 Number of Levels: 1 Header Orientation: Vertical Current - UL: 10 A Voltage - UL: 300 V Contact Mating Finish: Tin Contact Tail Length: 0.138" (3.50mm)

Win Source Part Number: 1364610-OQ0432500000G
Category: Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
Temperature Range - Operating: -40°C ~ 115°C
Fake Threat In the Open Market: 38 pct.
Type: Header, Male Pins, Shrouded (4 Side)
MSL Level: 1 (Unlimited)
Mfr: Amphenol Anytek
Series: 06-381
Package: Bulk
Product Status: Active
Base Product Number: OQ04
Mounting Type: Through Hole
HTSUS: 8536.69.4040
REACH Status: REACH Unaffected
ECCN: EAR99
Color: Green
Number of Positions: 4
Insulation Height: 0.362" (9.20mm)
Contact Material: Copper Alloy
Material Flammability Rating: UL94 V-0
Pitch: 0.150" (3.81mm)
Termination Style: Solder
Housing Material: Thermoplastic Resin
Positions Per Level: 4
Number of Levels: 1
Header Orientation: Vertical
Current - UL: 10 A
Voltage - UL: 300 V
Contact Mating Finish: Tin
Contact Tail Length: 0.138" (3.50mm)

Buy Now Datasheet
Pluggable Terminal Blocks - OQ0432500000G - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
OQ0432500000G
Pluggable Terminal Blocks OQ0432500000G
Pluggable Terminal Blocks 4P 3.81MM HDR STR PLUGGABLE TERM BLK

Pluggable Terminal Blocks 4P 3.81MM HDR STR PLUGGABLE TERM BLK

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interconnect Components IC Interconnect Components
Product Number 1364610-OQ0432500000G OQ0432500000G
Product Name Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks
Product Type IC Headers
Mounting Through-Hole; Through Hole
Operating Temperature -40 to 115 C (-40 to 239 F)
RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GFH-061-128L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 6
View Details
PCB Connector Headers & Receptacles - 103325-4 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
10+10 Pos. Female DIL Cable Housing, Screw-Lok Reverse Fix Panel Mount - G125-2242096F3 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
2 suppliers
Housing Connector, Header, 6Pos, 1.25Mm; Product Range Amphenol Communications Solutions - 82AH6193 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Contacts Pitch 1.25 mm (0.0492 inches)
View Details