TERMINAL BLOCK, HEADER, 3POS, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:3Positions
Pluggable Terminal Blocks 508 TB SKT CLOSE VER
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | IC Interconnect Components | IC Interconnect Components |
| Product Number | 45AJ0014 | OQ0354500000G |
| Product Name | Terminal Block, Header, 3Pos, Th; Gender Amphenol Anytek | Pluggable Terminal Blocks |
| Product Type | IC Headers | |
| RoHS Compliant | RoHS Compliant | RoHS Compliant |
| Mounting | Through-Hole | |
| Voltage Rating | 300 volts | 300 volts |