ANYTEK Technology Corporation Ltd. Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets OP0200000000G

Description
Win Source Part Number: 1366034-OP0200000000 G Category: Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets Temperature Range - Operating: -40°C ~ 115°C Fake Threat In the Open Market: 53 pct. Type: Header, Male Pins, Unshrouded MSL Level: 1 (Unlimited) Mfr: Amphenol Anytek Series: OP Package: Bulk Product Status: Active Base Product Number: OP02 Mounting Type: Through Hole HTSUS: 8536.69.4040 REACH Status: REACH Unaffected ECCN: EAR99 Number of Positions: 2 Insulation Height: 0.079" (2.00mm) Contact Material: Brass Material Flammability Rating: UL94 V-0 Pitch: 0.197" (5.00mm) Termination Style: Solder Housing Material: Thermoplastic Positions Per Level: 2 Number of Levels: 1 Header Orientation: Vertical Current - IEC: 12A Current - UL: 15 A Voltage - UL: 300 V Contact Mating Finish: Tin Contact Tail Length: 0.138" (3.50mm) Voltage - IEC: 300 V
Request a Quote Datasheet
Description
Win Source Part Number: 1366034-OP0200000000 G Category: Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets Temperature Range - Operating: -40°C ~ 115°C Fake Threat In the Open Market: 53 pct. Type: Header, Male Pins, Unshrouded MSL Level: 1 (Unlimited) Mfr: Amphenol Anytek Series: OP Package: Bulk Product Status: Active Base Product Number: OP02 Mounting Type: Through Hole HTSUS: 8536.69.4040 REACH Status: REACH Unaffected ECCN: EAR99 Number of Positions: 2 Insulation Height: 0.079" (2.00mm) Contact Material: Brass Material Flammability Rating: UL94 V-0 Pitch: 0.197" (5.00mm) Termination Style: Solder Housing Material: Thermoplastic Positions Per Level: 2 Number of Levels: 1 Header Orientation: Vertical Current - IEC: 12A Current - UL: 15 A Voltage - UL: 300 V Contact Mating Finish: Tin Contact Tail Length: 0.138" (3.50mm) Voltage - IEC: 300 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets - 1366034-OP0200000000G - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
1366034-OP0200000000G
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets 1366034-OP0200000000G
Win Source Part Number: 1366034-OP0200000000 G Category: Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets Temperature Range - Operating: -40°C ~ 115°C Fake Threat In the Open Market: 53 pct. Type: Header, Male Pins, Unshrouded MSL Level: 1 (Unlimited) Mfr: Amphenol Anytek Series: OP Package: Bulk Product Status: Active Base Product Number: OP02 Mounting Type: Through Hole HTSUS: 8536.69.4040 REACH Status: REACH Unaffected ECCN: EAR99 Number of Positions: 2 Insulation Height: 0.079" (2.00mm) Contact Material: Brass Material Flammability Rating: UL94 V-0 Pitch: 0.197" (5.00mm) Termination Style: Solder Housing Material: Thermoplastic Positions Per Level: 2 Number of Levels: 1 Header Orientation: Vertical Current - IEC: 12A Current - UL: 15 A Voltage - UL: 300 V Contact Mating Finish: Tin Contact Tail Length: 0.138" (3.50mm) Voltage - IEC: 300 V

Win Source Part Number: 1366034-OP0200000000G
Category: Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
Temperature Range - Operating: -40°C ~ 115°C
Fake Threat In the Open Market: 53 pct.
Type: Header, Male Pins, Unshrouded
MSL Level: 1 (Unlimited)
Mfr: Amphenol Anytek
Series: OP
Package: Bulk
Product Status: Active
Base Product Number: OP02
Mounting Type: Through Hole
HTSUS: 8536.69.4040
REACH Status: REACH Unaffected
ECCN: EAR99
Number of Positions: 2
Insulation Height: 0.079" (2.00mm)
Contact Material: Brass
Material Flammability Rating: UL94 V-0
Pitch: 0.197" (5.00mm)
Termination Style: Solder
Housing Material: Thermoplastic
Positions Per Level: 2
Number of Levels: 1
Header Orientation: Vertical
Current - IEC: 12A
Current - UL: 15 A
Voltage - UL: 300 V
Contact Mating Finish: Tin
Contact Tail Length: 0.138" (3.50mm)
Voltage - IEC: 300 V

Buy Now Datasheet
Terminal Block, Header, 2Pos, Th; Gender Amphenol Anytek - 45AJ0009 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 2Pos, Th; Gender Amphenol Anytek
45AJ0009
Terminal Block, Header, 2Pos, Th; Gender Amphenol Anytek 45AJ0009
TERMINAL BLOCK, HEADER, 2POS, TH; Gender:Header; Pitch Spacing:5mm; No. of Positions:2Positions ; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:OP 5.0mm Series RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 2POS, TH; Gender:Header; Pitch Spacing:5mm; No. of Positions:2Positions; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:OP 5.0mm Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number 1366034-OP0200000000G 45AJ0009
Product Name Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets Terminal Block, Header, 2Pos, Th; Gender Amphenol Anytek
Product Type IC Headers IC Headers
Mounting Through-Hole; Through Hole Through-Hole
Operating Temperature -40 to 115 C (-40 to 239 F)
RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

.017
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
Mini SIM Card PCB Mount Socket - 80440GFH-081-117L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 8
View Details
PCB Headers & Receptacles - 103168-3 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers
776 Series -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 200 milliohms
Operating Temperature 150 C (302 F)
View Details