ANYTEK Technology Corporation Ltd. Terminal Block, Header, 6Pos, Th; Gender Amphenol Anytek OL0610000000G

Description
TERMINAL BLOCK, HEADER, 6POS, TH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:6Positions ; Rated Current:2A; Rated Voltage:150V; Block Orientation:Through Hole Vertical; Product Range:OL 3.5mm Series
Description
TERMINAL BLOCK, HEADER, 6POS, TH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:6Positions ; Rated Current:2A; Rated Voltage:150V; Block Orientation:Through Hole Vertical; Product Range:OL 3.5mm Series

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 6Pos, Th; Gender Amphenol Anytek - 45AJ0008 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 6Pos, Th; Gender Amphenol Anytek
45AJ0008
Terminal Block, Header, 6Pos, Th; Gender Amphenol Anytek 45AJ0008
TERMINAL BLOCK, HEADER, 6POS, TH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:6Positions ; Rated Current:2A; Rated Voltage:150V; Block Orientation:Through Hole Vertical; Product Range:OL 3.5mm Series

TERMINAL BLOCK, HEADER, 6POS, TH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:6Positions; Rated Current:2A; Rated Voltage:150V; Block Orientation:Through Hole Vertical; Product Range:OL 3.5mm Series

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 45AJ0008
Product Name Terminal Block, Header, 6Pos, Th; Gender Amphenol Anytek
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Micro SIM Card PCB Mount Socket - 80440GIH-061T-120L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 6
View Details
PCB Headers & Receptacles - 102973-4 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
Female Power Contact with 18 AWG wire, 450mm, double-end - G125-FP10450AAF9400 - Harwin Plc
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Current Rating 10 amps
View Details
DDR4 SMT - 10152535-0431K13LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT; Solder
View Details