OL-3.5-5P BLACK TERMINAL BRIGHT
| DigiKey | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | 1818-OL0510000000G-ND |
| Product Name | Terminal Blocks - Headers, Plugs and Sockets |
| Mounting Options | PCB |
| Termination Options | Solder |
| Operating Temperature | -40 to 115 C (-40 to 239 F) |
| Terminal Block Type | Single Feed Through |