Amphenol Corporation Terminal Block, Wtb, 4Pos, 16-6Awg, Th; Pitch Spacing Amphenol Anytek NZ04105B0000G

Description
TERMINAL BLOCK, WTB, 4POS, 16-6AWG, TH; Pitch Spacing:15mm; No. of Positions:4Positions ; Wire Size AWG Min:16AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:-; Wire Connection Method:Push In Lock; Rated Current:65A
Datasheet
Description
TERMINAL BLOCK, WTB, 4POS, 16-6AWG, TH; Pitch Spacing:15mm; No. of Positions:4Positions ; Wire Size AWG Min:16AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:-; Wire Connection Method:Push In Lock; Rated Current:65A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Wtb, 4Pos, 16-6Awg, Th; Pitch Spacing Amphenol Anytek - 44AJ9999 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Wtb, 4Pos, 16-6Awg, Th; Pitch Spacing Amphenol Anytek
44AJ9999
Terminal Block, Wtb, 4Pos, 16-6Awg, Th; Pitch Spacing Amphenol Anytek 44AJ9999
TERMINAL BLOCK, WTB, 4POS, 16-6AWG, TH; Pitch Spacing:15mm; No. of Positions:4Positions ; Wire Size AWG Min:16AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:-; Wire Connection Method:Push In Lock; Rated Current:65A

TERMINAL BLOCK, WTB, 4POS, 16-6AWG, TH; Pitch Spacing:15mm; No. of Positions:4Positions; Wire Size AWG Min:16AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:-; Wire Connection Method:Push In Lock; Rated Current:65A

Supplier's Site
Fixed Terminal Blocks - NZ04105B0000G - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
NZ04105B0000G
Fixed Terminal Blocks NZ04105B0000G
Fixed Terminal Blocks NZ 15.0 4P Green Without jumper slot

Fixed Terminal Blocks NZ 15.0 4P Green Without jumper slot

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 44AJ9999 NZ04105B0000G
Product Name Terminal Block, Wtb, 4Pos, 16-6Awg, Th; Pitch Spacing Amphenol Anytek Fixed Terminal Blocks
Mounting Options 15 mm DIN Rail Panel Mount
North American 16 to 6 AWG 16 to 6 AWG
Current Rating 65 amps 55 amps
Termination Options Spring Clamp; Spring Cage
Approvals UL 94 V-0
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - BB-CON-CR4P-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details
Pluggable Terminal Blocks - CIMXX9M5 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Modular Male
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Through terminal block - 2004-1206 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers