ANYTEK Technology Corporation Ltd. PCB Terminal Blocks NZ03105B0000G

Description
Amphenol Industrial NZ03105B0000G
Request a Quote Datasheet
Description
Amphenol Industrial NZ03105B0000G
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminal Blocks - 446426 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Terminal Blocks
446426
PCB Terminal Blocks 446426
Amphenol Industrial NZ03105B0000G

Amphenol Industrial NZ03105B0000G

Supplier's Site
Fixed Terminal Blocks - NZ03105B0000G - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
NZ03105B0000G
Fixed Terminal Blocks NZ03105B0000G
Fixed Terminal Blocks NZ 15.0 3P Green Without jumper slot

Fixed Terminal Blocks NZ 15.0 3P Green Without jumper slot

Buy Now Datasheet
Terminal Block, Wtb, 3Pos, 16-6Awg, Th; Pitch Spacing Amphenol Anytek - 44AJ9996 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Wtb, 3Pos, 16-6Awg, Th; Pitch Spacing Amphenol Anytek
44AJ9996
Terminal Block, Wtb, 3Pos, 16-6Awg, Th; Pitch Spacing Amphenol Anytek 44AJ9996
TERMINAL BLOCK, WTB, 3POS, 16-6AWG, TH; Pitch Spacing:15mm; No. of Positions:3Positions ; Wire Size AWG Min:16AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:-; Wire Connection Method:Push In Lock; Rated Current:65A

TERMINAL BLOCK, WTB, 3POS, 16-6AWG, TH; Pitch Spacing:15mm; No. of Positions:3Positions; Wire Size AWG Min:16AWG; Wire Size AWG Max:6AWG; Conductor Area CSA:-; Wire Connection Method:Push In Lock; Rated Current:65A

Supplier's Site

Technical Specifications

  RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 446426 NZ03105B0000G 44AJ9996
Product Name PCB Terminal Blocks Fixed Terminal Blocks Terminal Block, Wtb, 3Pos, 16-6Awg, Th; Pitch Spacing Amphenol Anytek
Mounting Options PCB Panel Mount 15 mm DIN Rail
Approvals RoHS Compliant UL 94 V-0
# of Contacts 3 3
Contacts Pitch 15.00 mm (0.59 inches) 10.00 mm (0.39 inches)
Body Material Polyamide
Unlock Full Specs
to access all available technical data

Similar Products

50-pin SCSI and IDC DIN-rail Wiring Board -  - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details
Terminal Blocks - Headers, Plugs and Sockets - 2946-2091-1726/200-000-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Operating Temperature -60 to 100 C (-76 to 212 F)
View Details
Screwless Terminal Blocks - USL-5VB1-XXP - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Termination Options Screwless
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details