ANYTEK Technology Corporation Ltd. PCB Terminal Blocks NZ02205C0000G

Description
Amphenol Industrial NZ02205C0000G
Request a Quote
Description
Amphenol Industrial NZ02205C0000G
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Terminal Blocks - 446416 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Terminal Blocks
446416
PCB Terminal Blocks 446416
Amphenol Industrial NZ02205C0000G

Amphenol Industrial NZ02205C0000G

Supplier's Site
Terminal Block, Wtb, 2Pos, 24-10Awg, Th; Pitch Spacing Amphenol Anytek - 44AJ9994 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Wtb, 2Pos, 24-10Awg, Th; Pitch Spacing Amphenol Anytek
44AJ9994
Terminal Block, Wtb, 2Pos, 24-10Awg, Th; Pitch Spacing Amphenol Anytek 44AJ9994
TERMINAL BLOCK, WTB, 2POS, 24-10AWG, TH; Pitch Spacing:7.5mm; No. of Positions:2Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Wire Connection Method:Push In Lock; Rated Current:30A

TERMINAL BLOCK, WTB, 2POS, 24-10AWG, TH; Pitch Spacing:7.5mm; No. of Positions:2Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Wire Connection Method:Push In Lock; Rated Current:30A

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 446416 44AJ9994
Product Name PCB Terminal Blocks Terminal Block, Wtb, 2Pos, 24-10Awg, Th; Pitch Spacing Amphenol Anytek
Mounting Options PCB
Approvals RoHS Compliant
# of Contacts 2
Contacts Pitch 7.50 mm (0.30 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Single Row and Tri-Barrier Blocks - HD-817-XXP* - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Cover
Approvals UL Listing Mark; ROHS
View Details