ANYTEK Technology Corporation Ltd. Terminal Blocks - Wire to Board NQ0200000000G

Description
TERM BLK 2POS SIDE ENT 2.5MM SMD
Request a Quote Datasheet
Description
TERM BLK 2POS SIDE ENT 2.5MM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 1818-NQ0200000000GTR-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
1818-NQ0200000000GTR-ND
Terminal Blocks - Wire to Board 1818-NQ0200000000GTR-ND
TERM BLK 2POS SIDE ENT 2.5MM SMD

TERM BLK 2POS SIDE ENT 2.5MM SMD

Buy Now Datasheet
Terminal Blocks - Wire to Board - 1818-NQ0200000000GDKR-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
1818-NQ0200000000GDKR-ND
Terminal Blocks - Wire to Board 1818-NQ0200000000GDKR-ND
TERM BLK 2POS SIDE ENT 2.5MM SMD

TERM BLK 2POS SIDE ENT 2.5MM SMD

Buy Now Datasheet
Terminal Blocks - Wire to Board - 1818-NQ0200000000GCT-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
1818-NQ0200000000GCT-ND
Terminal Blocks - Wire to Board 1818-NQ0200000000GCT-ND
TERM BLK 2POS SIDE ENT 2.5MM SMD

TERM BLK 2POS SIDE ENT 2.5MM SMD

Buy Now Datasheet
Fixed Terminal Blocks - NQ0200000000G - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
NQ0200000000G
Fixed Terminal Blocks NQ0200000000G
Fixed Terminal Blocks TERM BLOCK, 2.5mm 2P SMT WITH FLANGE

Fixed Terminal Blocks TERM BLOCK, 2.5mm 2P SMT WITH FLANGE

Buy Now Datasheet
Terminal Block, Wtb, 2Pos, 26-20Awg, Smt; Pitch Spacing Amphenol Anytek - 44AJ9982 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Wtb, 2Pos, 26-20Awg, Smt; Pitch Spacing Amphenol Anytek
44AJ9982
Terminal Block, Wtb, 2Pos, 26-20Awg, Smt; Pitch Spacing Amphenol Anytek 44AJ9982
TERMINAL BLOCK, WTB, 2POS, 26-20AWG, SMT; Pitch Spacing:2.5mm; No. of Positions:2Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:20AWG; Conductor Area CSA:-; Wire Connection Method:Clamp; Rated Current:6A; Rated Voltage:300V RoHS Compliant: Yes

TERMINAL BLOCK, WTB, 2POS, 26-20AWG, SMT; Pitch Spacing:2.5mm; No. of Positions:2Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:20AWG; Conductor Area CSA:-; Wire Connection Method:Clamp; Rated Current:6A; Rated Voltage:300V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 1818-NQ0200000000GTR-ND NQ0200000000G 44AJ9982
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks Terminal Block, Wtb, 2Pos, 26-20Awg, Smt; Pitch Spacing Amphenol Anytek
Mounting Options PCB PCB
Features Solder Retention
Operating Temperature -45 to 130 C (-49 to 266 F)
# of Contacts 2 2
Contacts Pitch 2.49 mm (0.10 inches) 2.50 mm (0.10 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Type 92.03 - Socket with box clamp terminals - 9203 - Finder S.p.A. con unico socio
Specs
Termination Options Clamp
Approvals CSA Mark (US, NRTL/C); IMQ-grande, EAC-1, CSA, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminal Blocks - 29.958 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Double-deck terminal block - Disconnect terminal block - 2002-2951 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details