"Pressure Sensor 14.5PSI (100kPa) Vented Gauge Male - 1/8"" (3.18mm) NPT 0 mV ~ 100 mV Cylinder"
SENSOR 14.5PSIG 1/8NPT 0.1V
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Pressure Sensors | Pressure Sensors |
| Product Number | NPI-19J-101GH-ND | NPI-19J-101GH |
| Product Name | Pressure Sensors, Transducers | Sensors, Transducers - Pressure Sensors, Transducers |
| Device Category | Sensor; Sensor or Transducer | Sensor |
| Measurement Type | Gauge | Gauge |
| Signal Output | Analog Voltage; Wheatstone Bridge | Wheatstone Bridge |
| Features | Temperature Compensated |