Amphenol Corporation Pressure Sensors NPI-19J-015A2

Description
1/8-27 NPT Port Presuure Sensor,15 PSIA
Request a Quote Datasheet
Description
1/8-27 NPT Port Presuure Sensor,15 PSIA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors - 2392328 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Sensors
2392328
Pressure Sensors 2392328
1/8-27 NPT Port Presuure Sensor,15 PSIA

1/8-27 NPT Port Presuure Sensor,15 PSIA

Supplier's Site
Pressure Sensors - 2392327 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Sensors
2392327
Pressure Sensors 2392327
1/8-27 NPT Port Presuure Sensor,15 PSIA

1/8-27 NPT Port Presuure Sensor,15 PSIA

Supplier's Site
Pressure Sensors, Transducers - 45-NPI-19J-015A2-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
45-NPI-19J-015A2-ND
Pressure Sensors, Transducers 45-NPI-19J-015A2-ND
"Pressure Sensor 15PSI (103.42kPa) Absolute Male - 1/8"" (3.18mm) NPT 14 b Cylinder"

"Pressure Sensor 15PSI (103.42kPa) Absolute Male - 1/8"" (3.18mm) NPT 14 b Cylinder"

Buy Now Datasheet
Pressure Sensor, 15Psi, Absolute, I2C; Operating Pressure Max Amphenol Advanced Sensors - 70AJ5183 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 15Psi, Absolute, I2C; Operating Pressure Max Amphenol Advanced Sensors
70AJ5183
Pressure Sensor, 15Psi, Absolute, I2C; Operating Pressure Max Amphenol Advanced Sensors 70AJ5183
PRESSURE SENSOR, 15PSI, ABSOLUTE, I2C; Operating Pressure Max:15psi; Sensor Output:I2C Digital; Pressure Measurement Type:Absolute; Voltage Rating:3.3VDC; Port Style:1/8" - 27 NPT; Supply Current:3mA

PRESSURE SENSOR, 15PSI, ABSOLUTE, I2C; Operating Pressure Max:15psi; Sensor Output:I2C Digital; Pressure Measurement Type:Absolute; Voltage Rating:3.3VDC; Port Style:1/8" - 27 NPT; Supply Current:3mA

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors Pressure Sensors
Product Number 2392328 45-NPI-19J-015A2-ND 70AJ5183
Product Name Pressure Sensors Pressure Sensors, Transducers Pressure Sensor, 15Psi, Absolute, I2C; Operating Pressure Max Amphenol Advanced Sensors
Device Category Sensor Sensor; Sensor or Transducer Sensor; Sensor or Transducer
Measurement Type Absolute; Gauge; Absolute Absolute Absolute; Absolute
Media Liquid; Gas; Gas, Liquid
Signal Output Other Digital; Digital Other Digital; I2C Digital
Working Pressure Range 0.0 to 15 psi (0.0 to 10.56 m H2O) 15 psi (10.56 m H2O) ? to 15 psi (? to 10.56 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Model HLZ Wet/Wet Differential Pressure Transducer - SPT-HLZ - RDP Electrosense
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Signal Output Analog Voltage; 2mV/V
View Details
Pressure Sensors - 2133342 - RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Relative
Media Liquid; Gas; Air, gas, hydraulic fluid, liquid, oil, water
View Details
Sensor technology - Pressure sensors - Barometric (BAP) & Manifold (MAP) sensors - KP276A1201 -  - Infineon Technologies AG
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details