Amphenol Corporation Pressure Sensors, Transducers NPI-19J-002G2

Description
"Pressure Sensor 2.5PSI (17.24kPa) Gauge Male - 1/8"" (3.18mm) NPT 14 b Cylinder"
Request a Quote Datasheet
Description
"Pressure Sensor 2.5PSI (17.24kPa) Gauge Male - 1/8"" (3.18mm) NPT 14 b Cylinder"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - 45-NPI-19J-002G2-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
45-NPI-19J-002G2-ND
Pressure Sensors, Transducers 45-NPI-19J-002G2-ND
"Pressure Sensor 2.5PSI (17.24kPa) Gauge Male - 1/8"" (3.18mm) NPT 14 b Cylinder"

"Pressure Sensor 2.5PSI (17.24kPa) Gauge Male - 1/8"" (3.18mm) NPT 14 b Cylinder"

Buy Now Datasheet
Sensors, Transducers - Pressure Sensors, Transducers - NPI-19J-002G2 - Acme Chip Technology Co., Limited
Shenzhen, China
Sensors, Transducers - Pressure Sensors, Transducers
NPI-19J-002G2
Sensors, Transducers - Pressure Sensors, Transducers NPI-19J-002G2
SENSOR 2.5PSIG 1/8NPT 14BIT

SENSOR 2.5PSIG 1/8NPT 14BIT

Supplier's Site
Pressure Sensor, 2.5Psi, Gauge, I2C; Operating Pressure Max Amphenol Advanced Sensors - 70AJ5181 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 2.5Psi, Gauge, I2C; Operating Pressure Max Amphenol Advanced Sensors
70AJ5181
Pressure Sensor, 2.5Psi, Gauge, I2C; Operating Pressure Max Amphenol Advanced Sensors 70AJ5181
PRESSURE SENSOR, 2.5PSI, GAUGE, I2C; Operating Pressure Max:2.5psi; Sensor Output:I2C Digital; Pressure Measurement Type:Gauge; Voltage Rating:3.3VDC; Port Style:1/8" - 27 NPT; Supply Current:3mA

PRESSURE SENSOR, 2.5PSI, GAUGE, I2C; Operating Pressure Max:2.5psi; Sensor Output:I2C Digital; Pressure Measurement Type:Gauge; Voltage Rating:3.3VDC; Port Style:1/8" - 27 NPT; Supply Current:3mA

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors Pressure Sensors
Product Number 45-NPI-19J-002G2-ND NPI-19J-002G2 70AJ5181
Product Name Pressure Sensors, Transducers Sensors, Transducers - Pressure Sensors, Transducers Pressure Sensor, 2.5Psi, Gauge, I2C; Operating Pressure Max Amphenol Advanced Sensors
Device Category Sensor; Sensor or Transducer Sensor Sensor; Sensor or Transducer
Measurement Type Gauge Gauge Gauge; Gauge
Features Temperature Compensated
Working Pressure Range 2.5 psi (1.76 m H2O) 2.5 psi (1.76 m H2O) ? to 2.5 psi (? to 1.76 m H2O)
Unlock Full Specs
to access all available technical data