Amphenol Corporation Pressure Sensors, Transducers NPI-19B-201GH

Description
"Pressure Sensor 29.01PSI (200kPa) Vented Gauge Male - 1/2"" (12.7mm) UNF 0 mV ~ 100 mV Cylinder"
Request a Quote Datasheet
Description
"Pressure Sensor 29.01PSI (200kPa) Vented Gauge Male - 1/2"" (12.7mm) UNF 0 mV ~ 100 mV Cylinder"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - NPI-19B-201GH-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
NPI-19B-201GH-ND
Pressure Sensors, Transducers NPI-19B-201GH-ND
"Pressure Sensor 29.01PSI (200kPa) Vented Gauge Male - 1/2"" (12.7mm) UNF 0 mV ~ 100 mV Cylinder"

"Pressure Sensor 29.01PSI (200kPa) Vented Gauge Male - 1/2"" (12.7mm) UNF 0 mV ~ 100 mV Cylinder"

Buy Now Datasheet
Pressure Sensor, 200Kpa; Operating Pressure Max Amphenol Advanced Sensors - 21T9262 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 200Kpa; Operating Pressure Max Amphenol Advanced Sensors
21T9262
Pressure Sensor, 200Kpa; Operating Pressure Max Amphenol Advanced Sensors 21T9262
PRESSURE SENSOR, 200KPA; Operating Pressure Max:200kPa; Sensor Output:Voltage; Pressure Measurement Type:Gauge; Voltage Rating:10V; Port Style:UNF; Supply Current:1.5mA; Product Range:NPI-19 Series; External Depth:13.58mm RoHS Compliant: Yes

PRESSURE SENSOR, 200KPA; Operating Pressure Max:200kPa; Sensor Output:Voltage; Pressure Measurement Type:Gauge; Voltage Rating:10V; Port Style:UNF; Supply Current:1.5mA; Product Range:NPI-19 Series; External Depth:13.58mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sensors, Transducers - Pressure Sensors, Transducers - NPI-19B-201GH - Acme Chip Technology Co., Limited
Shenzhen, China
Sensors, Transducers - Pressure Sensors, Transducers
NPI-19B-201GH
Sensors, Transducers - Pressure Sensors, Transducers NPI-19B-201GH
SENSOR 29.01PSIG 1/2 0.1V

SENSOR 29.01PSIG 1/2 0.1V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Pressure Sensors Pressure Sensors Pressure Sensors
Product Number NPI-19B-201GH-ND 21T9262 NPI-19B-201GH
Product Name Pressure Sensors, Transducers Pressure Sensor, 200Kpa; Operating Pressure Max Amphenol Advanced Sensors Sensors, Transducers - Pressure Sensors, Transducers
Device Category Sensor; Sensor or Transducer Sensor; Sensor or Transducer Sensor
Measurement Type Gauge Gauge; Gauge Gauge
Signal Output Analog Voltage; Wheatstone Bridge Analog Voltage; Voltage Wheatstone Bridge
Features Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors, Transducers - 39-D6F-PH0505AMD4-ND - DigiKey
Specs
Device Category Sensor; Sensor or Transducer
Measurement Type Differential
Features Temperature Compensated
View Details
3 suppliers
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
Pneumatic Pressure Sensors - 1752195 - RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Positive
Media Gas; Air, gas
View Details
Pressure Sensors - Series 48W -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details