Amphenol Corporation Pressure Sensors, Transducers NPI-19A-172GH

Description
Pressure Sensor 246.56PSI (1700kPa) Vented Gauge 0 mV ~ 100 mV Cylinder
Request a Quote Datasheet
Description
Pressure Sensor 246.56PSI (1700kPa) Vented Gauge 0 mV ~ 100 mV Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - 235-1670-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
235-1670-ND
Pressure Sensors, Transducers 235-1670-ND
Pressure Sensor 246.56PSI (1700kPa) Vented Gauge 0 mV ~ 100 mV Cylinder

Pressure Sensor 246.56PSI (1700kPa) Vented Gauge 0 mV ~ 100 mV Cylinder

Buy Now Datasheet
Pressure Sensor, 246.56Psi, Absolute; Operating Pressure Max Amphenol Advanced Sensors - 66W2625 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 246.56Psi, Absolute; Operating Pressure Max Amphenol Advanced Sensors
66W2625
Pressure Sensor, 246.56Psi, Absolute; Operating Pressure Max Amphenol Advanced Sensors 66W2625
PRESSURE SENSOR, 246.56PSI, ABSOLUTE; Operating Pressure Max:246.56psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:-; Port Style:-; Supply Current:1mA; Product Range:NovaSensor NPI-19 Series

PRESSURE SENSOR, 246.56PSI, ABSOLUTE; Operating Pressure Max:246.56psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:-; Port Style:-; Supply Current:1mA; Product Range:NovaSensor NPI-19 Series

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors
Product Number 235-1670-ND 66W2625
Product Name Pressure Sensors, Transducers Pressure Sensor, 246.56Psi, Absolute; Operating Pressure Max Amphenol Advanced Sensors
Device Category Sensor; Sensor or Transducer Sensor; Sensor or Transducer
Measurement Type Gauge Gauge; Gauge
Signal Output Analog Voltage; Wheatstone Bridge Analog Current; Current
Features Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10206384-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 300 psi (211 m H2O)
View Details
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
MP Constant Voltage - MP40 - Piezo-Metrics
Specs
Device Category Sensor or Transducer
Measurement Type Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details
Pressure Sensors, Transducers - Industrial - IPSL-G0050-5-ND - DigiKey
Specs
Device Category Sensor; Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Current
View Details
2 suppliers