Amphenol Corporation Pressure Sensors, Transducers NPI-19A-101GH

Description
Pressure Sensor 14.5PSI (100kPa) Vented Gauge 0 mV ~ 100 mV Cylinder
Request a Quote Datasheet
Description
Pressure Sensor 14.5PSI (100kPa) Vented Gauge 0 mV ~ 100 mV Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - 235-1491-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
235-1491-ND
Pressure Sensors, Transducers 235-1491-ND
Pressure Sensor 14.5PSI (100kPa) Vented Gauge 0 mV ~ 100 mV Cylinder

Pressure Sensor 14.5PSI (100kPa) Vented Gauge 0 mV ~ 100 mV Cylinder

Buy Now Datasheet
Pressure Sensor, Gauge, 100Kpa; Operating Pressure Max Amphenol Advanced Sensors - 66W2624 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, Gauge, 100Kpa; Operating Pressure Max Amphenol Advanced Sensors
66W2624
Pressure Sensor, Gauge, 100Kpa; Operating Pressure Max Amphenol Advanced Sensors 66W2624
PRESSURE SENSOR, GAUGE, 100KPA; Operating Pressure Max:100kPa; Sensor Output:Voltage; Pressure Measurement Type:Gauge; Voltage Rating:-; Port Style:O-Ring Seal; Supply Current:1mA; Product Range:NovaSensor NPI-19 Series RoHS Compliant: Yes

PRESSURE SENSOR, GAUGE, 100KPA; Operating Pressure Max:100kPa; Sensor Output:Voltage; Pressure Measurement Type:Gauge; Voltage Rating:-; Port Style:O-Ring Seal; Supply Current:1mA; Product Range:NovaSensor NPI-19 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors
Product Number 235-1491-ND 66W2624
Product Name Pressure Sensors, Transducers Pressure Sensor, Gauge, 100Kpa; Operating Pressure Max Amphenol Advanced Sensors
Device Category Sensor; Sensor or Transducer Sensor; Sensor or Transducer
Measurement Type Gauge Gauge; Gauge
Signal Output Analog Voltage; Wheatstone Bridge Analog Voltage; Voltage
Features Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Pressure sensors & Load sensors - Pressure measuring cells - PSD18-410-O - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Absolute; Gauge; Vacuum; Gauge, vacuum, absolute
Signal Output Unamplified
View Details
Pressure Sensor/Pressure Transmitter Flush Diaphragm Type - X-100PS - XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Voltage; Analog Current; HART® Protocol; 4-20mA,4-20mA+HART/2-wire
View Details
Ceracore UTC30 Pressure Transducer - UTC30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Category Sensor or Transducer
Sensor Technology Capacitive Ceramic
Measurement Type Absolute; Gauge; Vacuum
View Details
Pressure Sensors, Transducers - Industrial - 725-1489-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Signal Output Analog Current
View Details
3 suppliers