Amphenol Corporation Pressure Sensors, Transducers NPI-19A-015GV

Description
Pressure Sensor 15PSI (103.42kPa) Vented Gauge 0 mV ~ 100 mV Cylinder
Request a Quote Datasheet
Description
Pressure Sensor 15PSI (103.42kPa) Vented Gauge 0 mV ~ 100 mV Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - 235-1664-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
235-1664-ND
Pressure Sensors, Transducers 235-1664-ND
Pressure Sensor 15PSI (103.42kPa) Vented Gauge 0 mV ~ 100 mV Cylinder

Pressure Sensor 15PSI (103.42kPa) Vented Gauge 0 mV ~ 100 mV Cylinder

Buy Now Datasheet
Pressure Sensor, 15Psi, Gauge, Voltage; Operating Pressure Max Amphenol Advanced Sensors - 58T3314 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 15Psi, Gauge, Voltage; Operating Pressure Max Amphenol Advanced Sensors
58T3314
Pressure Sensor, 15Psi, Gauge, Voltage; Operating Pressure Max Amphenol Advanced Sensors 58T3314
PRESSURE SENSOR, 15PSI, GAUGE, VOLTAGE; Operating Pressure Max:15psi; Sensor Output:Voltage; Pressure Measurement Type:Gauge; Voltage Rating:10VDC; Port Style:-; Supply Current:-; Product Range:NovaSensor NPI-19 Series

PRESSURE SENSOR, 15PSI, GAUGE, VOLTAGE; Operating Pressure Max:15psi; Sensor Output:Voltage; Pressure Measurement Type:Gauge; Voltage Rating:10VDC; Port Style:-; Supply Current:-; Product Range:NovaSensor NPI-19 Series

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors
Product Number 235-1664-ND 58T3314
Product Name Pressure Sensors, Transducers Pressure Sensor, 15Psi, Gauge, Voltage; Operating Pressure Max Amphenol Advanced Sensors
Device Category Sensor; Sensor or Transducer Sensor; Sensor or Transducer
Measurement Type Gauge Gauge; Gauge
Signal Output Analog Voltage; Wheatstone Bridge Analog Voltage; Voltage
Features Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

E8Y-L Pressure Display - E8Y-L2C-R - Aratas America LLC
Specs
Device Category Sensor
Sensor Technology Utilizes MEMS
Measurement Type Gauge
View Details
2 suppliers
Pressure Sensors - Series 42/742 -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Pressure Sensor/Pressure Transmitter Flush Diaphragm Type - X-100PS - XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Voltage; Analog Current; HART® Protocol; 4-20mA,4-20mA+HART/2-wire
View Details
Pressure sensors & Load sensors - Pressure sensors - FHM - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Gauge; Vacuum; Gauge, Vacuum
Signal Output Unamplified
View Details