Amphenol Corporation Pressure Sensors, Transducers NPI-19A-015A2

Description
Pressure Sensor 15PSI (103.42kPa) Absolute 14 b Cylinder
Request a Quote Datasheet
Description
Pressure Sensor 15PSI (103.42kPa) Absolute 14 b Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - 45-NPI-19A-015A2-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
45-NPI-19A-015A2-ND
Pressure Sensors, Transducers 45-NPI-19A-015A2-ND
Pressure Sensor 15PSI (103.42kPa) Absolute 14 b Cylinder

Pressure Sensor 15PSI (103.42kPa) Absolute 14 b Cylinder

Buy Now Datasheet
Pressure Sensor, 15Psi, Absolute, I2C; Operating Pressure Max Amphenol Advanced Sensors - 70AJ5169 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 15Psi, Absolute, I2C; Operating Pressure Max Amphenol Advanced Sensors
70AJ5169
Pressure Sensor, 15Psi, Absolute, I2C; Operating Pressure Max Amphenol Advanced Sensors 70AJ5169
PRESSURE SENSOR, 15PSI, ABSOLUTE, I2C; Operating Pressure Max:15psi; Sensor Output:I2C Digital; Pressure Measurement Type:Absolute; Voltage Rating:3.3VDC; Port Style:-; Supply Current:3mA

PRESSURE SENSOR, 15PSI, ABSOLUTE, I2C; Operating Pressure Max:15psi; Sensor Output:I2C Digital; Pressure Measurement Type:Absolute; Voltage Rating:3.3VDC; Port Style:-; Supply Current:3mA

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors
Product Number 45-NPI-19A-015A2-ND 70AJ5169
Product Name Pressure Sensors, Transducers Pressure Sensor, 15Psi, Absolute, I2C; Operating Pressure Max Amphenol Advanced Sensors
Device Category Sensor; Sensor or Transducer Sensor; Sensor or Transducer
Measurement Type Absolute Absolute; Absolute
Features Temperature Compensated
Working Pressure Range 15 psi (10.56 m H2O) ? to 15 psi (? to 10.56 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Model KZ Wet/Wet Differential Pressure Transducer - SPT-KZ - RDP Electrosense
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Accuracy 0.2500 ±% FS
View Details
Pressure Sensors, Transducers - Industrial - 1882-6042443-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Voltage
View Details
Sensor technology - Pressure sensors - Pressure sensors for side crash detection (SAB) - KP305 -  - Infineon Technologies AG
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range 45.5 to 20.31 psi (32.02 to 14.29 m H2O)
View Details
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details