Amphenol Corporation Pressure Sensor, 700Kpa, Straight; Operating Pressure Max Amphenol Advanced Sensors NPH-8-700GH.

Description
PRESSURE SENSOR, 700KPA, STRAIGHT; Operating Pressure Max:700kPa; Sensor Output:Voltage; Pressure Measurement Type:Gauge; Voltage Rating:-; Port Style:Straight; Supply Current:1.5mA; Product Range:NPH Series; External Depth:6.96mm RoHS Compliant: Yes
Description
PRESSURE SENSOR, 700KPA, STRAIGHT; Operating Pressure Max:700kPa; Sensor Output:Voltage; Pressure Measurement Type:Gauge; Voltage Rating:-; Port Style:Straight; Supply Current:1.5mA; Product Range:NPH Series; External Depth:6.96mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor, 700Kpa, Straight; Operating Pressure Max Amphenol Advanced Sensors - 28AC0139 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 700Kpa, Straight; Operating Pressure Max Amphenol Advanced Sensors
28AC0139
Pressure Sensor, 700Kpa, Straight; Operating Pressure Max Amphenol Advanced Sensors 28AC0139
PRESSURE SENSOR, 700KPA, STRAIGHT; Operating Pressure Max:700kPa; Sensor Output:Voltage; Pressure Measurement Type:Gauge; Voltage Rating:-; Port Style:Straight; Supply Current:1.5mA; Product Range:NPH Series; External Depth:6.96mm RoHS Compliant: Yes

PRESSURE SENSOR, 700KPA, STRAIGHT; Operating Pressure Max:700kPa; Sensor Output:Voltage; Pressure Measurement Type:Gauge; Voltage Rating:-; Port Style:Straight; Supply Current:1.5mA; Product Range:NPH Series; External Depth:6.96mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 28AC0139
Product Name Pressure Sensor, 700Kpa, Straight; Operating Pressure Max Amphenol Advanced Sensors
Device Category Sensor; Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Ceracore UTC30 Pressure Transducer - UTC30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Category Sensor or Transducer
Sensor Technology Capacitive Ceramic
Measurement Type Absolute; Gauge; Vacuum
View Details
Pressure Transducer -  - HydraCheck Inc.
HydraCheck Inc.
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Operating Temperature -4 to 185 F (-20 to 85 C)
View Details
Pressure Sensors - Series 40W -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Pressure Transducers - 10221205-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 7500 psi (5278 m H2O)
View Details