Amphenol Corporation Pressure Sensors, Transducers NPH-8-030GH

Description
"Pressure Sensor 4.35PSI (30kPa) Vented Gauge Male - 0.19"" (4.83mm) Tube 0 mV ~ 100 mV TO-233AA, TO-8-3 Metal Can"
Request a Quote Datasheet
Description
"Pressure Sensor 4.35PSI (30kPa) Vented Gauge Male - 0.19"" (4.83mm) Tube 0 mV ~ 100 mV TO-233AA, TO-8-3 Metal Can"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - 235-1652-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
235-1652-ND
Pressure Sensors, Transducers 235-1652-ND
"Pressure Sensor 4.35PSI (30kPa) Vented Gauge Male - 0.19"" (4.83mm) Tube 0 mV ~ 100 mV TO-233AA, TO-8-3 Metal Can"

"Pressure Sensor 4.35PSI (30kPa) Vented Gauge Male - 0.19"" (4.83mm) Tube 0 mV ~ 100 mV TO-233AA, TO-8-3 Metal Can"

Buy Now Datasheet
Pressure Sensor, Gauge, 30Kpa, Voltage; Operating Pressure Max Amphenol Advanced Sensors - 59P7069 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, Gauge, 30Kpa, Voltage; Operating Pressure Max Amphenol Advanced Sensors
59P7069
Pressure Sensor, Gauge, 30Kpa, Voltage; Operating Pressure Max Amphenol Advanced Sensors 59P7069
PRESSURE SENSOR, GAUGE, 30KPA, VOLTAGE; Operating Pressure Max:30kPa; Sensor Output:Voltage; Pressure Measurement Type:Gauge; Voltage Rating:-; Port Style:Tube; Supply Current:1.5mA; Product Range:NPH Series RoHS Compliant: Yes

PRESSURE SENSOR, GAUGE, 30KPA, VOLTAGE; Operating Pressure Max:30kPa; Sensor Output:Voltage; Pressure Measurement Type:Gauge; Voltage Rating:-; Port Style:Tube; Supply Current:1.5mA; Product Range:NPH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors
Product Number 235-1652-ND 59P7069
Product Name Pressure Sensors, Transducers Pressure Sensor, Gauge, 30Kpa, Voltage; Operating Pressure Max Amphenol Advanced Sensors
Device Category Sensor; Sensor or Transducer Sensor; Sensor or Transducer
Measurement Type Gauge Gauge; Gauge
Signal Output Analog Voltage; Wheatstone Bridge Analog Voltage; Voltage
Features Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Isolated Pressure Transducer -  - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Category Sensor or Transducer
Sensor Technology Mechanical Deflection
Measurement Type Differential
View Details
Model HLZ Wet/Wet Differential Pressure Transducer - SPT-HLZ - RDP Electrosense
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Signal Output Analog Voltage; 2mV/V
View Details
Pressure Sensors, Transducers - KP229E2701XTMA1DKR-ND - DigiKey
Specs
Device Category Sensor; Sensor or Transducer
Measurement Type Absolute
Signal Output Analog Voltage
View Details
Battery Digital Display Pressure Gauge - X-100KS Series - XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Display Type -1999~9999 Four and a half LCD display
View Details