Amphenol Corporation Pressure Sensors, Transducers NPH-8-002.5GH

Description
"Pressure Sensor 0.36PSI (2.5kPa) Vented Gauge Male - 0.19"" (4.83mm) Tube 0 mV ~ 50 mV TO-233AA, TO-8-3 Metal Can"
Request a Quote Datasheet
Description
"Pressure Sensor 0.36PSI (2.5kPa) Vented Gauge Male - 0.19"" (4.83mm) Tube 0 mV ~ 50 mV TO-233AA, TO-8-3 Metal Can"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - NPH-8-002.5GH-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
NPH-8-002.5GH-ND
Pressure Sensors, Transducers NPH-8-002.5GH-ND
"Pressure Sensor 0.36PSI (2.5kPa) Vented Gauge Male - 0.19"" (4.83mm) Tube 0 mV ~ 50 mV TO-233AA, TO-8-3 Metal Can"

"Pressure Sensor 0.36PSI (2.5kPa) Vented Gauge Male - 0.19"" (4.83mm) Tube 0 mV ~ 50 mV TO-233AA, TO-8-3 Metal Can"

Buy Now Datasheet
Pressure Sensor, 2.5Kpa; Operating Pressure Max Amphenol Advanced Sensors - 59P7064 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 2.5Kpa; Operating Pressure Max Amphenol Advanced Sensors
59P7064
Pressure Sensor, 2.5Kpa; Operating Pressure Max Amphenol Advanced Sensors 59P7064
PRESSURE SENSOR, 2.5KPA; Operating Pressure Max:2.5kPa; Sensor Output:Voltage; Pressure Measurement Type:Gauge; Voltage Rating:-; Port Style:Hose / Tube; Supply Current:1.5mA; Product Range:NPH Series; External Depth:6.96mm RoHS Compliant: Yes

PRESSURE SENSOR, 2.5KPA; Operating Pressure Max:2.5kPa; Sensor Output:Voltage; Pressure Measurement Type:Gauge; Voltage Rating:-; Port Style:Hose / Tube; Supply Current:1.5mA; Product Range:NPH Series; External Depth:6.96mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors
Product Number NPH-8-002.5GH-ND 59P7064
Product Name Pressure Sensors, Transducers Pressure Sensor, 2.5Kpa; Operating Pressure Max Amphenol Advanced Sensors
Device Category Sensor; Sensor or Transducer Sensor; Sensor or Transducer
Measurement Type Gauge Gauge; Gauge
Signal Output Analog Voltage; Wheatstone Bridge Analog Voltage; Voltage
Features Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Model HLZ Wet/Wet Differential Pressure Transducer - SPT-HLZ - RDP Electrosense
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Signal Output Analog Voltage; 2mV/V
View Details
Pressure Sensors - 2133330 - RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Relative
Media Liquid; Gas; Air, gas, hydraulic fluid, liquid, oil, water
View Details
Sensor technology - Pressure sensors - Barometric (BAP) & Manifold (MAP) sensors - KP236 -  - Infineon Technologies AG
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details