"Pressure Sensor 50PSI (344.74kPa) Differential Male - 0.13"" (3.23mm) Tube, Dual 0 mV ~ 125 mV 8-DIP Module"
| DigiKey | |
|---|---|
| Product Category | Pressure Sensors |
| Product Number | 45-NPC-410-050D-3-S-ND |
| Product Name | Pressure Sensors, Transducers |
| Device Category | Sensor; Sensor or Transducer |
| Measurement Type | Differential |
| Signal Output | Analog Voltage; Wheatstone Bridge |
| Features | Temperature Compensated |