"Pressure Sensor 30PSI (206.84kPa) Vented Gauge Male - 0.12"" (3.04mm) Tube 0 mV ~ 50 mV 8-DIP Module"
SENSOR 30PSIG 0.12 .05V
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Pressure Sensors | Pressure Sensors |
| Product Number | NPC-1220-030G-3-L-ND | NPC-1220-030G-3-L |
| Product Name | Pressure Sensors, Transducers | Sensors, Transducers - Pressure Sensors, Transducers |
| Device Category | Sensor; Sensor or Transducer | Sensor |
| Measurement Type | Gauge | Gauge |
| Signal Output | Analog Voltage; Wheatstone Bridge | Wheatstone Bridge |
| Features | Temperature Compensated |