"Pressure Sensor 15PSI (103.42kPa) Absolute Male - 0.12"" (3.04mm) Tube 0 mV ~ 50 mV 8-DIP Module"
| DigiKey | |
|---|---|
| Product Category | Pressure Sensors |
| Product Number | NPC-1220-015A-3-S-ND |
| Product Name | Pressure Sensors, Transducers |
| Device Category | Sensor; Sensor or Transducer |
| Measurement Type | Absolute |
| Signal Output | Analog Voltage; Wheatstone Bridge |
| Features | Temperature Compensated |