Amphenol Corporation Pressure Sensor; Operating Pressure Max Amphenol Advanced Sensors NPC-1210-015D-3L

Description
PRESSURE SENSOR; Operating Pressure Max:15psi; Sensor Output:Voltage; Pressure Measurement Type:Differential; Voltage Rating:-; Port Style:Tube L; Supply Current:1.5mA; Product Range:NovaSensor NPC-1210 Series; External Depth:0.655" RoHS Compliant: Yes
Datasheet
Description
PRESSURE SENSOR; Operating Pressure Max:15psi; Sensor Output:Voltage; Pressure Measurement Type:Differential; Voltage Rating:-; Port Style:Tube L; Supply Current:1.5mA; Product Range:NovaSensor NPC-1210 Series; External Depth:0.655" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor; Operating Pressure Max Amphenol Advanced Sensors - 46M2620 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor; Operating Pressure Max Amphenol Advanced Sensors
46M2620
Pressure Sensor; Operating Pressure Max Amphenol Advanced Sensors 46M2620
PRESSURE SENSOR; Operating Pressure Max:15psi; Sensor Output:Voltage; Pressure Measurement Type:Differential; Voltage Rating:-; Port Style:Tube L; Supply Current:1.5mA; Product Range:NovaSensor NPC-1210 Series; External Depth:0.655" RoHS Compliant: Yes

PRESSURE SENSOR; Operating Pressure Max:15psi; Sensor Output:Voltage; Pressure Measurement Type:Differential; Voltage Rating:-; Port Style:Tube L; Supply Current:1.5mA; Product Range:NovaSensor NPC-1210 Series; External Depth:0.655" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 46M2620
Product Name Pressure Sensor; Operating Pressure Max Amphenol Advanced Sensors
Device Category Sensor; Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors - 2726979 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Gauge
Media Gas; Air
View Details
Pressure Sensors - Series 40W -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Isolated Pressure Transducer -  - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Category Sensor or Transducer
Sensor Technology Mechanical Deflection
Measurement Type Differential
View Details
MP Constant Voltage - MP40 - Piezo-Metrics
Specs
Device Category Sensor or Transducer
Measurement Type Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details