Amphenol Corporation Sensors, Transducers - Pressure Sensors, Transducers NPC-1210-005D-3-S

Description
Win Source Part Number: 1375631-NPC-1210-005 D-3-S Category: Sensors, Transducers - Pressure Sensors, Transducers Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 58 pct. MSL Level: Not Applicable Mfr: Amphenol NovaSensor Series: NPC-1210 Package: Bulk Product Status: Active Features: Temperature Compensated Package / Case: 8-DIP Module Base Product Number: NPC-1210 Mounting Type: Through Hole HTSUS: 9026.20.4000 Applications: Board Mount ECCN: EAR99 Output Type: Wheatstone Bridge Termination Style: PC Pin Output: 0 mV ~ 100 mV Accuracy: ±0.1% Pressure Type: Differential Operating Pressure: 5PSI (34.47kPa) Port Size: Male - 0.13" (3.23mm) Tube, Dual Port Style: Barbless Maximum Pressure: 15PSI (103.42kPa)
Request a Quote Datasheet
Description
Win Source Part Number: 1375631-NPC-1210-005 D-3-S Category: Sensors, Transducers - Pressure Sensors, Transducers Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 58 pct. MSL Level: Not Applicable Mfr: Amphenol NovaSensor Series: NPC-1210 Package: Bulk Product Status: Active Features: Temperature Compensated Package / Case: 8-DIP Module Base Product Number: NPC-1210 Mounting Type: Through Hole HTSUS: 9026.20.4000 Applications: Board Mount ECCN: EAR99 Output Type: Wheatstone Bridge Termination Style: PC Pin Output: 0 mV ~ 100 mV Accuracy: ±0.1% Pressure Type: Differential Operating Pressure: 5PSI (34.47kPa) Port Size: Male - 0.13" (3.23mm) Tube, Dual Port Style: Barbless Maximum Pressure: 15PSI (103.42kPa)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Pressure Sensors, Transducers - NPC-1210-005D-3-S - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Pressure Sensors, Transducers
NPC-1210-005D-3-S
Sensors, Transducers - Pressure Sensors, Transducers NPC-1210-005D-3-S
Win Source Part Number: 1375631-NPC-1210-005 D-3-S Category: Sensors, Transducers - Pressure Sensors, Transducers Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 58 pct. MSL Level: Not Applicable Mfr: Amphenol NovaSensor Series: NPC-1210 Package: Bulk Product Status: Active Features: Temperature Compensated Package / Case: 8-DIP Module Base Product Number: NPC-1210 Mounting Type: Through Hole HTSUS: 9026.20.4000 Applications: Board Mount ECCN: EAR99 Output Type: Wheatstone Bridge Termination Style: PC Pin Output: 0 mV ~ 100 mV Accuracy: ±0.1% Pressure Type: Differential Operating Pressure: 5PSI (34.47kPa) Port Size: Male - 0.13" (3.23mm) Tube, Dual Port Style: Barbless Maximum Pressure: 15PSI (103.42kPa)

Win Source Part Number: 1375631-NPC-1210-005D-3-S
Category: Sensors, Transducers - Pressure Sensors, Transducers
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 58 pct.
MSL Level: Not Applicable
Mfr: Amphenol NovaSensor
Series: NPC-1210
Package: Bulk
Product Status: Active
Features: Temperature Compensated
Package / Case: 8-DIP Module
Base Product Number: NPC-1210
Mounting Type: Through Hole
HTSUS: 9026.20.4000
Applications: Board Mount
ECCN: EAR99
Output Type: Wheatstone Bridge
Termination Style: PC Pin
Output: 0 mV ~ 100 mV
Accuracy: ±0.1%
Pressure Type: Differential
Operating Pressure: 5PSI (34.47kPa)
Port Size: Male - 0.13" (3.23mm) Tube, Dual
Port Style: Barbless
Maximum Pressure: 15PSI (103.42kPa)

Buy Now Datasheet
Pressure Sensors, Transducers - 235-1635-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
235-1635-ND
Pressure Sensors, Transducers 235-1635-ND
"Pressure Sensor 5PSI (34.47kPa) Differential Male - 0.13"" (3.23mm) Tube, Dual 0 mV ~ 100 mV 8-DIP Module"

"Pressure Sensor 5PSI (34.47kPa) Differential Male - 0.13"" (3.23mm) Tube, Dual 0 mV ~ 100 mV 8-DIP Module"

Buy Now Datasheet
Press Sensor, Differential, 5Psi, Volt; Operating Pressure Max Amphenol Advanced Sensors - 66W2475 - Newark, An Avnet Company
Chicago, IL, United States
Press Sensor, Differential, 5Psi, Volt; Operating Pressure Max Amphenol Advanced Sensors
66W2475
Press Sensor, Differential, 5Psi, Volt; Operating Pressure Max Amphenol Advanced Sensors 66W2475
PRESS SENSOR, DIFFERENTIAL, 5PSI, VOLT; Operating Pressure Max:5psi; Sensor Output:Voltage; Pressure Measurement Type:Differential; Voltage Rating:-; Port Style:Tube; Supply Current:1.5mA; Product Range:NovaSensor NPC-1210 Series RoHS Compliant: Yes

PRESS SENSOR, DIFFERENTIAL, 5PSI, VOLT; Operating Pressure Max:5psi; Sensor Output:Voltage; Pressure Measurement Type:Differential; Voltage Rating:-; Port Style:Tube; Supply Current:1.5mA; Product Range:NovaSensor NPC-1210 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Sensors, Transducers - Pressure Sensors, Transducers - NPC-1210-005D-3-S - Acme Chip Technology Co., Limited
Shenzhen, China
Sensors, Transducers - Pressure Sensors, Transducers
NPC-1210-005D-3-S
Sensors, Transducers - Pressure Sensors, Transducers NPC-1210-005D-3-S
SENSOR 5PSID 0.13 0.1V

SENSOR 5PSID 0.13 0.1V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Pressure Sensors Pressure Sensors Pressure Sensors Pressure Sensors
Product Number NPC-1210-005D-3-S 235-1635-ND 66W2475 NPC-1210-005D-3-S
Product Name Sensors, Transducers - Pressure Sensors, Transducers Pressure Sensors, Transducers Press Sensor, Differential, 5Psi, Volt; Operating Pressure Max Amphenol Advanced Sensors Sensors, Transducers - Pressure Sensors, Transducers
Device Category Sensor Sensor; Sensor or Transducer Sensor; Sensor or Transducer Sensor
Measurement Type Differential Differential Differential; Differential Differential
Signal Output Wheatstone Bridge Analog Voltage; Wheatstone Bridge Analog Voltage; Voltage Wheatstone Bridge
Working Pressure Range 5 psi (3.52 m H2O) 5 psi (3.52 m H2O) ? to 5 psi (? to 3.52 m H2O) 5 psi (3.52 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
Model HLZ Wet/Wet Differential Pressure Transducer - SPT-HLZ - RDP Electrosense
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Signal Output Analog Voltage; 2mV/V
View Details
Pressure sensors & Load sensors - Pressure sensors - FHM - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Gauge; Vacuum; Gauge, Vacuum
Signal Output Unamplified
View Details
Sensor technology - Pressure sensors - Barometric (BAP) & Manifold (MAP) sensors - KP276A1201 -  - Infineon Technologies AG
Specs
Device Category Sensor
Measurement Type Gauge
View Details