Amphenol Corporation Pressure Sensors, Transducers NPA-730B-05WG

Description
"Pressure Sensor 0.18PSI (1.25kPa) Vented Gauge Male - 0.12"" (3mm) Tube, Dual 14 b 14-SOIC Module, Dual Top Ports"
Request a Quote Datasheet
Description
"Pressure Sensor 0.18PSI (1.25kPa) Vented Gauge Male - 0.12"" (3mm) Tube, Dual 14 b 14-SOIC Module, Dual Top Ports"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - 45-NPA-730B-05WGTR-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
45-NPA-730B-05WGTR-ND
Pressure Sensors, Transducers 45-NPA-730B-05WGTR-ND
"Pressure Sensor 0.18PSI (1.25kPa) Vented Gauge Male - 0.12"" (3mm) Tube, Dual 14 b 14-SOIC Module, Dual Top Ports"

"Pressure Sensor 0.18PSI (1.25kPa) Vented Gauge Male - 0.12"" (3mm) Tube, Dual 14 b 14-SOIC Module, Dual Top Ports"

Buy Now Datasheet
Pressure Sensors, Transducers - 45-NPA-730B-05WGCT-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
45-NPA-730B-05WGCT-ND
Pressure Sensors, Transducers 45-NPA-730B-05WGCT-ND
"Pressure Sensor 0.18PSI (1.25kPa) Vented Gauge Male - 0.12"" (3mm) Tube, Dual 14 b 14-SOIC Module, Dual Top Ports"

"Pressure Sensor 0.18PSI (1.25kPa) Vented Gauge Male - 0.12"" (3mm) Tube, Dual 14 b 14-SOIC Module, Dual Top Ports"

Buy Now Datasheet
Pressure Sensors, Transducers - 45-NPA-730B-05WGDKR-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
45-NPA-730B-05WGDKR-ND
Pressure Sensors, Transducers 45-NPA-730B-05WGDKR-ND
"Pressure Sensor 0.18PSI (1.25kPa) Vented Gauge Male - 0.12"" (3mm) Tube, Dual 14 b 14-SOIC Module, Dual Top Ports"

"Pressure Sensor 0.18PSI (1.25kPa) Vented Gauge Male - 0.12"" (3mm) Tube, Dual 14 b 14-SOIC Module, Dual Top Ports"

Buy Now Datasheet
Sensors, Transducers - Pressure Sensors, Transducers - NPA-730B-05WG - Acme Chip Technology Co., Limited
Shenzhen, China
Sensors, Transducers - Pressure Sensors, Transducers
NPA-730B-05WG
Sensors, Transducers - Pressure Sensors, Transducers NPA-730B-05WG
SENSOR 0.18PSIG 0.12 14BIT SOIC

SENSOR 0.18PSIG 0.12 14BIT SOIC

Supplier's Site
Pressure Sensor, 5h2O, -40 To 125Degc; Operating Pressure Max Amphenol Advanced Sensors - 84AC8658 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 5h2O, -40 To 125Degc; Operating Pressure Max Amphenol Advanced Sensors
84AC8658
Pressure Sensor, 5h2O, -40 To 125Degc; Operating Pressure Max Amphenol Advanced Sensors 84AC8658
PRESSURE SENSOR, 5"H2O, -40 TO 125DEGC; Operating Pressure Max:5Inch-H2O; Sensor Output:I2C Digital; Pressure Measurement Type:Gauge; Voltage Rating:3.3V; Port Style:Barbed; Supply Current:1.2mA; Product Range:NovaSensor NPA Series RoHS Compliant: Yes

PRESSURE SENSOR, 5"H2O, -40 TO 125DEGC; Operating Pressure Max:5Inch-H2O; Sensor Output:I2C Digital; Pressure Measurement Type:Gauge; Voltage Rating:3.3V; Port Style:Barbed; Supply Current:1.2mA; Product Range:NovaSensor NPA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Pressure Sensor, 5h2O, -40 To 125Degc; Operating Pressure Max Amphenol Advanced Sensors - 97AC8780 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 5h2O, -40 To 125Degc; Operating Pressure Max Amphenol Advanced Sensors
97AC8780
Pressure Sensor, 5h2O, -40 To 125Degc; Operating Pressure Max Amphenol Advanced Sensors 97AC8780
PRESSURE SENSOR, 5"H2O, -40 TO 125DEGC; Operating Pressure Max:5Inch-H2O; Product Range:NPA Series; No. of Pins:14Pins; Operating Temperature Max:125°C; Operating Temperature Min:-40°C; Pressure Type:Gauge; Sensor Case Style:SOIC RoHS Compliant: Yes

PRESSURE SENSOR, 5"H2O, -40 TO 125DEGC; Operating Pressure Max:5Inch-H2O; Product Range:NPA Series; No. of Pins:14Pins; Operating Temperature Max:125°C; Operating Temperature Min:-40°C; Pressure Type:Gauge; Sensor Case Style:SOIC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors Pressure Sensors Pressure Sensors
Product Number 45-NPA-730B-05WGTR-ND NPA-730B-05WG 84AC8658 97AC8780
Product Name Pressure Sensors, Transducers Sensors, Transducers - Pressure Sensors, Transducers Pressure Sensor, 5h2O, -40 To 125Degc; Operating Pressure Max Amphenol Advanced Sensors Pressure Sensor, 5h2O, -40 To 125Degc; Operating Pressure Max Amphenol Advanced Sensors
Device Category Sensor; Sensor or Transducer Sensor Sensor; Sensor or Transducer Sensor; Sensor or Transducer
Measurement Type Gauge Gauge Gauge; Gauge Gauge
Features Temperature Compensated
Working Pressure Range 0.1800 psi (0.1267 m H2O) 0.1800 psi (0.1267 m H2O) ? to 0.1806 psi (? to 0.1271 m H2O) ? to 0.1806 psi (? to 0.1271 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Model KZ Wet/Wet Differential Pressure Transducer - SPT-KZ - RDP Electrosense
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Accuracy 0.2500 ±% FS
View Details
Pressure Sensors, Transducers - Industrial - 1882-6075430-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Signal Output Analog Voltage
View Details
Pressure Sensors, Transducers - 448-SP49T0512XTMA1TR-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Features Temperature Compensated
View Details
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details