Amphenol Corporation Pressure Sensors, Transducers NPA-730B-015D

Description
"Pressure Sensor 15PSI (103.42kPa) Differential Male - 0.12"" (3mm) Tube, Dual 14 b 14-SOIC Module, Dual Top Ports"
Request a Quote Datasheet
Description
"Pressure Sensor 15PSI (103.42kPa) Differential Male - 0.12"" (3mm) Tube, Dual 14 b 14-SOIC Module, Dual Top Ports"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - 45-NPA-730B-015DTR-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
45-NPA-730B-015DTR-ND
Pressure Sensors, Transducers 45-NPA-730B-015DTR-ND
"Pressure Sensor 15PSI (103.42kPa) Differential Male - 0.12"" (3mm) Tube, Dual 14 b 14-SOIC Module, Dual Top Ports"

"Pressure Sensor 15PSI (103.42kPa) Differential Male - 0.12"" (3mm) Tube, Dual 14 b 14-SOIC Module, Dual Top Ports"

Buy Now Datasheet
Pressure Sensors, Transducers - 45-NPA-730B-015DDKR-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
45-NPA-730B-015DDKR-ND
Pressure Sensors, Transducers 45-NPA-730B-015DDKR-ND
"Pressure Sensor 15PSI (103.42kPa) Differential Male - 0.12"" (3mm) Tube, Dual 14 b 14-SOIC Module, Dual Top Ports"

"Pressure Sensor 15PSI (103.42kPa) Differential Male - 0.12"" (3mm) Tube, Dual 14 b 14-SOIC Module, Dual Top Ports"

Buy Now Datasheet
Pressure Sensors, Transducers - 45-NPA-730B-015DCT-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
45-NPA-730B-015DCT-ND
Pressure Sensors, Transducers 45-NPA-730B-015DCT-ND
"Pressure Sensor 15PSI (103.42kPa) Differential Male - 0.12"" (3mm) Tube, Dual 14 b 14-SOIC Module, Dual Top Ports"

"Pressure Sensor 15PSI (103.42kPa) Differential Male - 0.12"" (3mm) Tube, Dual 14 b 14-SOIC Module, Dual Top Ports"

Buy Now Datasheet
Sensors, Transducers - Pressure Sensors, Transducers - NPA-730B-015D - Acme Chip Technology Co., Limited
Shenzhen, China
Sensors, Transducers - Pressure Sensors, Transducers
NPA-730B-015D
Sensors, Transducers - Pressure Sensors, Transducers NPA-730B-015D
SENSOR 15PSID 0.12 14BIT 14SOIC

SENSOR 15PSID 0.12 14BIT 14SOIC

Supplier's Site
Pressure Sensor, 15Psi, -40 To 125Deg C; Operating Pressure Max Amphenol Advanced Sensors - 97AC8772 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 15Psi, -40 To 125Deg C; Operating Pressure Max Amphenol Advanced Sensors
97AC8772
Pressure Sensor, 15Psi, -40 To 125Deg C; Operating Pressure Max Amphenol Advanced Sensors 97AC8772
PRESSURE SENSOR, 15PSI, -40 TO 125DEG C; Operating Pressure Max:15psi; Product Range:NPA Series; MSL:MSL 5A - 24 hours; No. of Pins:14Pins; Operating Temperature Max:125°C; Operating Temperature Min:-40°C; Pressure Type:Differential RoHS Compliant: Yes

PRESSURE SENSOR, 15PSI, -40 TO 125DEG C; Operating Pressure Max:15psi; Product Range:NPA Series; MSL:MSL 5A - 24 hours; No. of Pins:14Pins; Operating Temperature Max:125°C; Operating Temperature Min:-40°C; Pressure Type:Differential RoHS Compliant: Yes

Supplier's Site
Pressure Sensor, 15Psi, -40 To 125Deg C; Operating Pressure Max Amphenol Advanced Sensors - 84AC8650 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 15Psi, -40 To 125Deg C; Operating Pressure Max Amphenol Advanced Sensors
84AC8650
Pressure Sensor, 15Psi, -40 To 125Deg C; Operating Pressure Max Amphenol Advanced Sensors 84AC8650
PRESSURE SENSOR, 15PSI, -40 TO 125DEG C; Operating Pressure Max:15psi; Sensor Output:I2C Digital; Pressure Measurement Type:Differential; Voltage Rating:3.3V; Port Style:Barbed; Supply Current:-; Product Range:NovaSensor NPA Series RoHS Compliant: Yes

PRESSURE SENSOR, 15PSI, -40 TO 125DEG C; Operating Pressure Max:15psi; Sensor Output:I2C Digital; Pressure Measurement Type:Differential; Voltage Rating:3.3V; Port Style:Barbed; Supply Current:-; Product Range:NovaSensor NPA Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors Pressure Sensors Pressure Sensors
Product Number 45-NPA-730B-015DTR-ND NPA-730B-015D 97AC8772 84AC8650
Product Name Pressure Sensors, Transducers Sensors, Transducers - Pressure Sensors, Transducers Pressure Sensor, 15Psi, -40 To 125Deg C; Operating Pressure Max Amphenol Advanced Sensors Pressure Sensor, 15Psi, -40 To 125Deg C; Operating Pressure Max Amphenol Advanced Sensors
Device Category Sensor; Sensor or Transducer Sensor Sensor; Sensor or Transducer Sensor; Sensor or Transducer
Measurement Type Differential Differential Differential Differential; Differential
Features Temperature Compensated
Working Pressure Range 15 psi (10.56 m H2O) 15 psi (10.56 m H2O) ? to 15 psi (? to 10.56 m H2O) ? to 15 psi (? to 10.56 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Ceracore UTC30 Pressure Transducer - UTC30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Category Sensor or Transducer
Sensor Technology Capacitive Ceramic
Measurement Type Absolute; Gauge; Vacuum
View Details
MP Constant Voltage - MP56 - Piezo-Metrics
Specs
Device Category Sensor or Transducer
Measurement Type Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details
Pressure sensor - SDE3-D2Z-B-FQ4-2P-M8 - Festo Corporation
Specs
Device Category Sensor
Sensor Technology Piezoelectric
Measurement Type Differential
View Details
2 suppliers
Pressure Sensors, Transducers - Industrial - IPSLU-G0750-5-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Current
View Details