Win Source Part Number: 1350822-NPA-730B-005
Category: Sensors, Transducers - Pressure Sensors, Transducers
Series: NPA-730
Termination Style: Gull Wing
Features: Temperature Compensated
Package: Tape & Reel
Applications: Board Mount
Standard Package: 100
Output Type: I2C
Output: 14 b
Accuracy: ±1.5%
Pressure Type: Differential
Operating Pressure: 5PSI (34.47kPa)
Port Size: Male - 0.12" (3mm) Tube, Dual
Port Style: Barbed
Maximum Pressure: 60PSI (413.69kPa)
Voltage - Supply: 3.135V ~ 3.465V
Mounting Type: Surface Mount
Package / Case: 14-SOIC Module, Dual Top Ports
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 5A (24 Hours)
HTSUS: 9026.20.4000
Mfr: Amphenol NovaSensor
Base Product Number: NPA-730B
"Pressure Sensor 5PSI (34.47kPa) Differential Male - 0.12"" (3mm) Tube, Dual 14 b 14-SOIC Module, Dual Top Ports"
"Pressure Sensor 5PSI (34.47kPa) Differential Male - 0.12"" (3mm) Tube, Dual 14 b 14-SOIC Module, Dual Top Ports"
"Pressure Sensor 5PSI (34.47kPa) Differential Male - 0.12"" (3mm) Tube, Dual 14 b 14-SOIC Module, Dual Top Ports"
PRESSURE SENSOR, 5PSI, -40 TO 125DEG C; Operating Pressure Max:5psi; Product Range:NovaSensor NPA Series; No. of Pins:14Pins; Operating Temperature Max:125°C; Operating Temperature Min:-40°C; Pressure Type:Differential RoHS Compliant: Yes
SENSOR 5PSID 0.12 14BIT 14SOIC
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Pressure Sensors | Pressure Sensors | Pressure Sensors | Pressure Sensors |
| Product Number | NPA-730B-005D | 45-NPA-730B-005DDKR-ND | 97AC8769 | NPA-730B-005D |
| Product Name | Sensors, Transducers - Pressure Sensors, Transducers | Pressure Sensors, Transducers | Pressure Sensor, 5Psi, -40 To 125Deg C; Operating Pressure Max Amphenol Advanced Sensors | Sensors, Transducers - Pressure Sensors, Transducers |
| Device Category | Sensor | Sensor; Sensor or Transducer | Sensor; Sensor or Transducer | Sensor |
| Measurement Type | Differential | Differential | Differential | Differential |
| Signal Output | I2C | I2C | ||
| Working Pressure Range | 5 psi (3.52 m H2O) | 5 psi (3.52 m H2O) | ? to 5 psi (? to 3.52 m H2O) | 5 psi (3.52 m H2O) |