Amphenol Corporation Pressure Sensor ICs NPA-700B-015D

Description
I²C o/p,5V,PressureSenso r,Barb,15PSI,Dif
Request a Quote Datasheet
Description
I²C o/p,5V,PressureSenso r,Barb,15PSI,Dif
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor ICs - 2579547 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Sensor ICs
2579547
Pressure Sensor ICs 2579547
I²C o/p,5V,PressureSenso r,Barb,15PSI,Dif

I²C o/p,5V,PressureSensor,Barb,15PSI,Dif

Supplier's Site
Pressure Sensor ICs - 2579548 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Sensor ICs
2579548
Pressure Sensor ICs 2579548
I²C o/p,5V,PressureSenso r,Barb,15PSI,Dif

I²C o/p,5V,PressureSensor,Barb,15PSI,Dif

Supplier's Site
Pressure Sensor ICs - 2579548P - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Sensor ICs
2579548P
Pressure Sensor ICs 2579548P
I²C o/p,5V,PressureSenso r,Barb,15PSI,Dif

I²C o/p,5V,PressureSensor,Barb,15PSI,Dif

Supplier's Site
Pressure Sensors, Transducers - 45-NPA-700B-015DTR-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
45-NPA-700B-015DTR-ND
Pressure Sensors, Transducers 45-NPA-700B-015DTR-ND
"Pressure Sensor 15PSI (103.42kPa) Differential Male - 0.12"" (3mm) Tube, Dual 14 b 14-SOIC Module, Top Port"

"Pressure Sensor 15PSI (103.42kPa) Differential Male - 0.12"" (3mm) Tube, Dual 14 b 14-SOIC Module, Top Port"

Buy Now Datasheet
Pressure Sensors, Transducers - 45-NPA-700B-015DDKR-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
45-NPA-700B-015DDKR-ND
Pressure Sensors, Transducers 45-NPA-700B-015DDKR-ND
"Pressure Sensor 15PSI (103.42kPa) Differential Male - 0.12"" (3mm) Tube, Dual 14 b 14-SOIC Module, Top Port"

"Pressure Sensor 15PSI (103.42kPa) Differential Male - 0.12"" (3mm) Tube, Dual 14 b 14-SOIC Module, Top Port"

Buy Now Datasheet
Pressure Sensors, Transducers - 45-NPA-700B-015DCT-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
45-NPA-700B-015DCT-ND
Pressure Sensors, Transducers 45-NPA-700B-015DCT-ND
"Pressure Sensor 15PSI (103.42kPa) Differential Male - 0.12"" (3mm) Tube, Dual 14 b 14-SOIC Module, Top Port"

"Pressure Sensor 15PSI (103.42kPa) Differential Male - 0.12"" (3mm) Tube, Dual 14 b 14-SOIC Module, Top Port"

Buy Now Datasheet
Pressure Sensor, Digital, 15Psi, 5V; Operating Pressure Max Amphenol Advanced Sensors - 50AC6424 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, Digital, 15Psi, 5V; Operating Pressure Max Amphenol Advanced Sensors
50AC6424
Pressure Sensor, Digital, 15Psi, 5V; Operating Pressure Max Amphenol Advanced Sensors 50AC6424
PRESSURE SENSOR, DIGITAL, 15PSI, 5V; Operating Pressure Max:15psi; Sensor Output:Digital; Pressure Measurement Type:Differential; Voltage Rating:5V; Port Style:Barbed; Supply Current:1mA; Product Range:NPA Series; SVHC:No SVHC RoHS Compliant: Yes

PRESSURE SENSOR, DIGITAL, 15PSI, 5V; Operating Pressure Max:15psi; Sensor Output:Digital; Pressure Measurement Type:Differential; Voltage Rating:5V; Port Style:Barbed; Supply Current:1mA; Product Range:NPA Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site
Pressure Sensor, 0 To 15Psi, 2, Barbed; Operating Pressure Max Amphenol Advanced Sensors - 58T3208 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 0 To 15Psi, 2, Barbed; Operating Pressure Max Amphenol Advanced Sensors
58T3208
Pressure Sensor, 0 To 15Psi, 2, Barbed; Operating Pressure Max Amphenol Advanced Sensors 58T3208
PRESSURE SENSOR, 0 TO 15PSI, 2, BARBED; Operating Pressure Max:15psi; Sensor Output:Digital; Pressure Measurement Type:Differential; Voltage Rating:5V; Port Style:Barbed; Supply Current:1mA; Product Range:NovaSensor NPA Series RoHS Compliant: Yes

PRESSURE SENSOR, 0 TO 15PSI, 2, BARBED; Operating Pressure Max:15psi; Sensor Output:Digital; Pressure Measurement Type:Differential; Voltage Rating:5V; Port Style:Barbed; Supply Current:1mA; Product Range:NovaSensor NPA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors Pressure Sensors
Product Number 2579547 45-NPA-700B-015DTR-ND 50AC6424
Product Name Pressure Sensor ICs Pressure Sensors, Transducers Pressure Sensor, Digital, 15Psi, 5V; Operating Pressure Max Amphenol Advanced Sensors
Device Category Sensor Sensor; Sensor or Transducer Sensor; Sensor or Transducer
Measurement Type Differential; Gauge Differential Differential; Differential
Working Pressure Range 30 psi (21.11 m H2O) 15 psi (10.56 m H2O) ? to 15 psi (? to 10.56 m H2O)
Vacuum Range 1551 torr (-31.16 in Hg vac)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 11016428-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 50 psi (35.19 m H2O)
View Details
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
MP Constant Voltage - MP56 - Piezo-Metrics
Specs
Device Category Sensor or Transducer
Measurement Type Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details
Pressure Sensors, Transducers - Industrial - 725-1685-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Current
View Details
2 suppliers