Amphenol Corporation Pressure Sensors, Transducers NPA-700B-001G

Description
"Pressure Sensor 1PSI (6.89kPa) Vented Gauge Male - 0.12"" (3mm) Tube, Dual 14 b 14-SOIC Module, Top Port"
Request a Quote Datasheet
Description
"Pressure Sensor 1PSI (6.89kPa) Vented Gauge Male - 0.12"" (3mm) Tube, Dual 14 b 14-SOIC Module, Top Port"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - 45-NPA-700B-001GTR-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
45-NPA-700B-001GTR-ND
Pressure Sensors, Transducers 45-NPA-700B-001GTR-ND
"Pressure Sensor 1PSI (6.89kPa) Vented Gauge Male - 0.12"" (3mm) Tube, Dual 14 b 14-SOIC Module, Top Port"

"Pressure Sensor 1PSI (6.89kPa) Vented Gauge Male - 0.12"" (3mm) Tube, Dual 14 b 14-SOIC Module, Top Port"

Buy Now Datasheet
Pressure Sensors, Transducers - 45-NPA-700B-001GCT-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
45-NPA-700B-001GCT-ND
Pressure Sensors, Transducers 45-NPA-700B-001GCT-ND
"Pressure Sensor 1PSI (6.89kPa) Vented Gauge Male - 0.12"" (3mm) Tube, Dual 14 b 14-SOIC Module, Top Port"

"Pressure Sensor 1PSI (6.89kPa) Vented Gauge Male - 0.12"" (3mm) Tube, Dual 14 b 14-SOIC Module, Top Port"

Buy Now Datasheet
Pressure Sensors, Transducers - 45-NPA-700B-001GDKR-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
45-NPA-700B-001GDKR-ND
Pressure Sensors, Transducers 45-NPA-700B-001GDKR-ND
"Pressure Sensor 1PSI (6.89kPa) Vented Gauge Male - 0.12"" (3mm) Tube, Dual 14 b 14-SOIC Module, Top Port"

"Pressure Sensor 1PSI (6.89kPa) Vented Gauge Male - 0.12"" (3mm) Tube, Dual 14 b 14-SOIC Module, Top Port"

Buy Now Datasheet
Pressure Sensor, 0 To 1Psi, 2, Barbed; Operating Pressure Max Amphenol Advanced Sensors - 58T3196 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 0 To 1Psi, 2, Barbed; Operating Pressure Max Amphenol Advanced Sensors
58T3196
Pressure Sensor, 0 To 1Psi, 2, Barbed; Operating Pressure Max Amphenol Advanced Sensors 58T3196
PRESSURE SENSOR, 0 TO 1PSI, 2, BARBED; Operating Pressure Max:1psi; Sensor Output:Digital; Pressure Measurement Type:Gauge; Voltage Rating:5V; Port Style:Barbed; Supply Current:-; Product Range:NovaSensor NPA Series RoHS Compliant: Yes

PRESSURE SENSOR, 0 TO 1PSI, 2, BARBED; Operating Pressure Max:1psi; Sensor Output:Digital; Pressure Measurement Type:Gauge; Voltage Rating:5V; Port Style:Barbed; Supply Current:-; Product Range:NovaSensor NPA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Pressure Sensor, Digital, 1Psi, 5V; Operating Pressure Max Amphenol Advanced Sensors - 50AC6420 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, Digital, 1Psi, 5V; Operating Pressure Max Amphenol Advanced Sensors
50AC6420
Pressure Sensor, Digital, 1Psi, 5V; Operating Pressure Max Amphenol Advanced Sensors 50AC6420
PRESSURE SENSOR, DIGITAL, 1PSI, 5V; Operating Pressure Max:1psi; Sensor Output:Digital; Pressure Measurement Type:Gauge; Voltage Rating:5V; Port Style:Barbed; Supply Current:1.5mA; Product Range:NPA Series; SVHC:No SVHC RoHS Compliant: Yes

PRESSURE SENSOR, DIGITAL, 1PSI, 5V; Operating Pressure Max:1psi; Sensor Output:Digital; Pressure Measurement Type:Gauge; Voltage Rating:5V; Port Style:Barbed; Supply Current:1.5mA; Product Range:NPA Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors
Product Number 45-NPA-700B-001GTR-ND 58T3196
Product Name Pressure Sensors, Transducers Pressure Sensor, 0 To 1Psi, 2, Barbed; Operating Pressure Max Amphenol Advanced Sensors
Device Category Sensor; Sensor or Transducer Sensor; Sensor or Transducer
Measurement Type Gauge Gauge; Gauge
Features Temperature Compensated
Working Pressure Range 1 psi (0.7038 m H2O) ? to 1 psi (? to 0.7038 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Ceramic Pressure Sensor USC70 - Gauge / Absolute -  - Endress + Hauser – Sensors & Components
Specs
Device Category Sensor
Sensor Technology Capacitive Ceramic
Measurement Type Absolute; Gauge; Vacuum
View Details
Pressure Transducer -  - HydraCheck Inc.
HydraCheck Inc.
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Operating Temperature -4 to 185 F (-20 to 85 C)
View Details
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
Pressure Sensors - 309753 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Absolute; Gauge; Absolute
Signal Output 0 to 10 V dc
View Details