The Amphenol Advanced Sensors Pressure Sensor, part number 58T3190, is an absolute pressure sensor designed for surface mounting in a SOIC14 package. It operates within a pressure range of 10 inches of water to 30 PSI, making it suitable for various applications requiring calibrated performance. The sensor features multiple output options, including amplified analog, digital serial (14-bit), and digital I²C, providing flexibility for integration into different systems. This sensor has an operating temperature range of -40 to 125°C and a total error band of less than ±1.5% full scale output (FSO). It is compatible with dry gases for negative differential ports and can withstand proof pressures up to 60 PSI. The device is delivered in tape and reel form, facilitating easy handling during manufacturing. The product is RoHS compliant, ensuring it meets environmental standards.
"Pressure Sensor 30PSI (206.84kPa) Absolute Male - 0.12"" (3mm) Tube, Dual 14 b 14-SOIC Module, Top Port"
PRESSURE SENSOR, 30PSI, ABSOLUTE, SOIC14; Operating Pressure Max:30psi; Product Range:NovaSensor NPA Series; No. of Pins:14Pins; Operating Temperature Max:125°C; Operating Temperature Min:-40°C; Pressure Type:Absolute RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Pressure Sensors | Pressure Sensors |
| Product Number | 45-NPA-600M-030ATR-ND | 58T3190 |
| Product Name | Pressure Sensors, Transducers | Pressure Sensor, 30Psi, Absolute, Soic14; Operating Pressure Max Amphenol Advanced Sensors |
| Device Category | Sensor; Sensor or Transducer | Sensor; Sensor or Transducer |
| Measurement Type | Absolute | Absolute |
| Signal Output | ZACwire™ | |
| Features | Temperature Compensated |