Amphenol Corporation Pressure Sensors, Transducers NPA-600B-005D

Description
"Pressure Sensor 5PSI (34.47kPa) Differential Male - 0.12"" (3mm) Tube, Dual 14 b 14-SOIC Module, Top Port"
Request a Quote Datasheet
Description
"Pressure Sensor 5PSI (34.47kPa) Differential Male - 0.12"" (3mm) Tube, Dual 14 b 14-SOIC Module, Top Port"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - 45-NPA-600B-005DTR-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
45-NPA-600B-005DTR-ND
Pressure Sensors, Transducers 45-NPA-600B-005DTR-ND
"Pressure Sensor 5PSI (34.47kPa) Differential Male - 0.12"" (3mm) Tube, Dual 14 b 14-SOIC Module, Top Port"

"Pressure Sensor 5PSI (34.47kPa) Differential Male - 0.12"" (3mm) Tube, Dual 14 b 14-SOIC Module, Top Port"

Buy Now Datasheet
Pressure Sensor, 0 To 5Psi, 2, Barbed; Operating Pressure Max Amphenol Advanced Sensors - 87R1148 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 0 To 5Psi, 2, Barbed; Operating Pressure Max Amphenol Advanced Sensors
87R1148
Pressure Sensor, 0 To 5Psi, 2, Barbed; Operating Pressure Max Amphenol Advanced Sensors 87R1148
PRESSURE SENSOR, 0 TO 5PSI, 2, BARBED; Operating Pressure Max:5psi; Sensor Output:Digital; Pressure Measurement Type:Differential; Voltage Rating:5V; Port Style:Barbed; Supply Current:1mA; Product Range:NovaSensor NPA Series RoHS Compliant: Yes

PRESSURE SENSOR, 0 TO 5PSI, 2, BARBED; Operating Pressure Max:5psi; Sensor Output:Digital; Pressure Measurement Type:Differential; Voltage Rating:5V; Port Style:Barbed; Supply Current:1mA; Product Range:NovaSensor NPA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors
Product Number 45-NPA-600B-005DTR-ND 87R1148
Product Name Pressure Sensors, Transducers Pressure Sensor, 0 To 5Psi, 2, Barbed; Operating Pressure Max Amphenol Advanced Sensors
Device Category Sensor; Sensor or Transducer Sensor; Sensor or Transducer
Measurement Type Differential Differential; Differential
Signal Output ZACwire™ Other Digital; Digital
Features Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Pressure Sensors - 274026 - RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Absolute; Gauge; Relative, Absolute
Working Pressure Range 0.0 psi (0.0 m H2O)
View Details
Pressure Sensors - Series 48W -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Isolated Pressure Transducer -  - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Category Sensor or Transducer
Sensor Technology Mechanical Deflection
Measurement Type Differential
View Details
MP Constant Voltage - MP56 - Piezo-Metrics
Specs
Device Category Sensor or Transducer
Measurement Type Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details