Amphenol Corporation Pressure Sensors, Transducers NPA-500M-005G

Description
"Pressure Sensor 5PSI (34.47kPa) Vented Gauge Male - 0.12"" (3mm) Tube, Dual 0.5 V ~ 4.5 V 14-SOIC Module, Top Port"
Request a Quote Datasheet
Description
"Pressure Sensor 5PSI (34.47kPa) Vented Gauge Male - 0.12"" (3mm) Tube, Dual 0.5 V ~ 4.5 V 14-SOIC Module, Top Port"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - 45-NPA-500M-005GTR-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
45-NPA-500M-005GTR-ND
Pressure Sensors, Transducers 45-NPA-500M-005GTR-ND
"Pressure Sensor 5PSI (34.47kPa) Vented Gauge Male - 0.12"" (3mm) Tube, Dual 0.5 V ~ 4.5 V 14-SOIC Module, Top Port"

"Pressure Sensor 5PSI (34.47kPa) Vented Gauge Male - 0.12"" (3mm) Tube, Dual 0.5 V ~ 4.5 V 14-SOIC Module, Top Port"

Buy Now Datasheet
Pressure Sensor, 5Psi, Gauge, Soic-14; Operating Pressure Max Amphenol Advanced Sensors - 58T3154 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 5Psi, Gauge, Soic-14; Operating Pressure Max Amphenol Advanced Sensors
58T3154
Pressure Sensor, 5Psi, Gauge, Soic-14; Operating Pressure Max Amphenol Advanced Sensors 58T3154
PRESSURE SENSOR, 5PSI, GAUGE, SOIC-14; Operating Pressure Max:5psi; Product Range:NovaSensor NPA Series; MSL:MSL 5A - 24 hours; No. of Pins:14Pins; Operating Temperature Max:125°C; Operating Temperature Min:-40°C; Pressure Type:GaugeRoHS Compliant: Yes

PRESSURE SENSOR, 5PSI, GAUGE, SOIC-14; Operating Pressure Max:5psi; Product Range:NovaSensor NPA Series; MSL:MSL 5A - 24 hours; No. of Pins:14Pins; Operating Temperature Max:125°C; Operating Temperature Min:-40°C; Pressure Type:GaugeRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors
Product Number 45-NPA-500M-005GTR-ND 58T3154
Product Name Pressure Sensors, Transducers Pressure Sensor, 5Psi, Gauge, Soic-14; Operating Pressure Max Amphenol Advanced Sensors
Device Category Sensor; Sensor or Transducer Sensor; Sensor or Transducer
Measurement Type Gauge Gauge
Signal Output Analog Voltage
Features Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 11025789-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 10 psi (7.04 m H2O)
View Details
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
MP Constant Voltage - MPT40 - Piezo-Metrics
Specs
Device Category Sensor or Transducer
Measurement Type Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details
Pressure Sensors, Transducers - Industrial - IPS-C0184-6-ND - DigiKey
Specs
Device Category Sensor; Sensor or Transducer
Measurement Type Compound
Signal Output Analog Voltage
View Details
2 suppliers