Amphenol Corporation Pressure Sensors, Transducers NPA-500B-001G

Description
"Pressure Sensor 1PSI (6.89kPa) Vented Gauge Male - 0.12"" (3mm) Tube, Dual 0.5 V ~ 4.5 V 14-SOIC Module, Top Port"
Request a Quote Datasheet
Description
"Pressure Sensor 1PSI (6.89kPa) Vented Gauge Male - 0.12"" (3mm) Tube, Dual 0.5 V ~ 4.5 V 14-SOIC Module, Top Port"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - 45-NPA-500B-001GDKR-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
45-NPA-500B-001GDKR-ND
Pressure Sensors, Transducers 45-NPA-500B-001GDKR-ND
"Pressure Sensor 1PSI (6.89kPa) Vented Gauge Male - 0.12"" (3mm) Tube, Dual 0.5 V ~ 4.5 V 14-SOIC Module, Top Port"

"Pressure Sensor 1PSI (6.89kPa) Vented Gauge Male - 0.12"" (3mm) Tube, Dual 0.5 V ~ 4.5 V 14-SOIC Module, Top Port"

Buy Now Datasheet
Pressure Sensors, Transducers - 45-NPA-500B-001GTR-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
45-NPA-500B-001GTR-ND
Pressure Sensors, Transducers 45-NPA-500B-001GTR-ND
"Pressure Sensor 1PSI (6.89kPa) Vented Gauge Male - 0.12"" (3mm) Tube, Dual 0.5 V ~ 4.5 V 14-SOIC Module, Top Port"

"Pressure Sensor 1PSI (6.89kPa) Vented Gauge Male - 0.12"" (3mm) Tube, Dual 0.5 V ~ 4.5 V 14-SOIC Module, Top Port"

Buy Now Datasheet
Pressure Sensors, Transducers - 45-NPA-500B-001GCT-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
45-NPA-500B-001GCT-ND
Pressure Sensors, Transducers 45-NPA-500B-001GCT-ND
"Pressure Sensor 1PSI (6.89kPa) Vented Gauge Male - 0.12"" (3mm) Tube, Dual 0.5 V ~ 4.5 V 14-SOIC Module, Top Port"

"Pressure Sensor 1PSI (6.89kPa) Vented Gauge Male - 0.12"" (3mm) Tube, Dual 0.5 V ~ 4.5 V 14-SOIC Module, Top Port"

Buy Now Datasheet
Pressure Sensor, 0 To 1Psi, 2, Barbed; Operating Pressure Max Amphenol Advanced Sensors - 58T3138 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 0 To 1Psi, 2, Barbed; Operating Pressure Max Amphenol Advanced Sensors
58T3138
Pressure Sensor, 0 To 1Psi, 2, Barbed; Operating Pressure Max Amphenol Advanced Sensors 58T3138
PRESSURE SENSOR, 0 TO 1PSI, 2, BARBED; Operating Pressure Max:1psi; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:5V; Port Style:Barbed; Supply Current:1.5mA; Product Range:NPA Series; Connection Size:2.29mmRoHS Compliant: Yes

PRESSURE SENSOR, 0 TO 1PSI, 2, BARBED; Operating Pressure Max:1psi; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:5V; Port Style:Barbed; Supply Current:1.5mA; Product Range:NPA Series; Connection Size:2.29mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors
Product Number 45-NPA-500B-001GDKR-ND 58T3138
Product Name Pressure Sensors, Transducers Pressure Sensor, 0 To 1Psi, 2, Barbed; Operating Pressure Max Amphenol Advanced Sensors
Device Category Sensor; Sensor or Transducer Sensor; Sensor or Transducer
Measurement Type Gauge Gauge; Gauge
Signal Output Analog Voltage Analog Voltage; Analogue
Features Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Pressure Sensors - 1259971 - RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Relative pressure
Media Gas; Compressed air
View Details
Pressure Sensors - Series 48W -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Isolated Pressure Transducer -  - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Category Sensor or Transducer
Sensor Technology Mechanical Deflection
Measurement Type Differential
View Details
MP Constant Voltage - MP40 - Piezo-Metrics
Specs
Device Category Sensor or Transducer
Measurement Type Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details