Amphenol Corporation Pressure Sensors, Transducers NPA-300B-030A

Description
"Pressure Sensor 30PSI (206.84kPa) Absolute Male - 0.12"" (3mm) Tube, Dual 2 V ~ 3 V 14-SOIC Module, Top Port"
Request a Quote Datasheet
Description
"Pressure Sensor 30PSI (206.84kPa) Absolute Male - 0.12"" (3mm) Tube, Dual 2 V ~ 3 V 14-SOIC Module, Top Port"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - 45-NPA-300B-030ADKR-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
45-NPA-300B-030ADKR-ND
Pressure Sensors, Transducers 45-NPA-300B-030ADKR-ND
"Pressure Sensor 30PSI (206.84kPa) Absolute Male - 0.12"" (3mm) Tube, Dual 2 V ~ 3 V 14-SOIC Module, Top Port"

"Pressure Sensor 30PSI (206.84kPa) Absolute Male - 0.12"" (3mm) Tube, Dual 2 V ~ 3 V 14-SOIC Module, Top Port"

Buy Now Datasheet
Pressure Sensors, Transducers - 45-NPA-300B-030ACT-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
45-NPA-300B-030ACT-ND
Pressure Sensors, Transducers 45-NPA-300B-030ACT-ND
"Pressure Sensor 30PSI (206.84kPa) Absolute Male - 0.12"" (3mm) Tube, Dual 2 V ~ 3 V 14-SOIC Module, Top Port"

"Pressure Sensor 30PSI (206.84kPa) Absolute Male - 0.12"" (3mm) Tube, Dual 2 V ~ 3 V 14-SOIC Module, Top Port"

Buy Now Datasheet
Pressure Sensors, Transducers - 45-NPA-300B-030ATR-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
45-NPA-300B-030ATR-ND
Pressure Sensors, Transducers 45-NPA-300B-030ATR-ND
"Pressure Sensor 30PSI (206.84kPa) Absolute Male - 0.12"" (3mm) Tube, Dual 2 V ~ 3 V 14-SOIC Module, Top Port"

"Pressure Sensor 30PSI (206.84kPa) Absolute Male - 0.12"" (3mm) Tube, Dual 2 V ~ 3 V 14-SOIC Module, Top Port"

Buy Now Datasheet
Sensors, Transducers - Pressure Sensors, Transducers - NPA-300B-030A - Acme Chip Technology Co., Limited
Shenzhen, China
Sensors, Transducers - Pressure Sensors, Transducers
NPA-300B-030A
Sensors, Transducers - Pressure Sensors, Transducers NPA-300B-030A
SENSOR 30PSIA 0.12 3V

SENSOR 30PSIA 0.12 3V

Supplier's Site
Pressure Sensor, 0 To 30Psi, 2, Barbed; Operating Pressure Max Amphenol Advanced Sensors - 58T3120 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 0 To 30Psi, 2, Barbed; Operating Pressure Max Amphenol Advanced Sensors
58T3120
Pressure Sensor, 0 To 30Psi, 2, Barbed; Operating Pressure Max Amphenol Advanced Sensors 58T3120
PRESSURE SENSOR, 0 TO 30PSI, 2, BARBED; Operating Pressure Max:30psi; Sensor Output:Analogue; Pressure Measurement Type:Absolute; Voltage Rating:3.3V; Port Style:Barbed; Supply Current:1mA; Product Range:NPA Series RoHS Compliant: Yes

PRESSURE SENSOR, 0 TO 30PSI, 2, BARBED; Operating Pressure Max:30psi; Sensor Output:Analogue; Pressure Measurement Type:Absolute; Voltage Rating:3.3V; Port Style:Barbed; Supply Current:1mA; Product Range:NPA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors Pressure Sensors
Product Number 45-NPA-300B-030ADKR-ND NPA-300B-030A 58T3120
Product Name Pressure Sensors, Transducers Sensors, Transducers - Pressure Sensors, Transducers Pressure Sensor, 0 To 30Psi, 2, Barbed; Operating Pressure Max Amphenol Advanced Sensors
Device Category Sensor; Sensor or Transducer Sensor Sensor; Sensor or Transducer
Measurement Type Absolute Absolute Absolute; Absolute
Signal Output Analog Voltage Analog Voltage; Analog Voltage Analog Voltage; Analogue
Features Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Pressure Sensors - 1215542 - RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Positive
Media Gas; Air
View Details
Pressure Sensors - Series 40W -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Isolated Pressure Transducer -  - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Category Sensor or Transducer
Sensor Technology Mechanical Deflection
Measurement Type Differential
View Details
MP Constant Voltage - MP56 - Piezo-Metrics
Specs
Device Category Sensor or Transducer
Measurement Type Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details