Amphenol Corporation Pressure Sensors NPA-300B-005D

Description
NPA Series Amplified output , 3.3VDC
Request a Quote Datasheet
Description
NPA Series Amplified output , 3.3VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors - 2102305 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Sensors
2102305
Pressure Sensors 2102305
NPA Series Amplified output , 3.3VDC

NPA Series Amplified output , 3.3VDC

Supplier's Site
Pressure Sensors - 2102305P - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Sensors
2102305P
Pressure Sensors 2102305P
NPA Series Amplified output , 3.3VDC

NPA Series Amplified output , 3.3VDC

Supplier's Site
Pressure Sensors - 2102304 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Sensors
2102304
Pressure Sensors 2102304
NPA Series Amplified output , 3.3VDC

NPA Series Amplified output , 3.3VDC

Supplier's Site
Pressure Sensors, Transducers - 45-NPA-300B-005DDKR-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
45-NPA-300B-005DDKR-ND
Pressure Sensors, Transducers 45-NPA-300B-005DDKR-ND
"Pressure Sensor 5PSI (34.47kPa) Differential Male - 0.12"" (3mm) Tube, Dual 2 V ~ 3 V 14-SOIC Module, Top Port"

"Pressure Sensor 5PSI (34.47kPa) Differential Male - 0.12"" (3mm) Tube, Dual 2 V ~ 3 V 14-SOIC Module, Top Port"

Buy Now Datasheet
Pressure Sensors, Transducers - 45-NPA-300B-005DCT-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
45-NPA-300B-005DCT-ND
Pressure Sensors, Transducers 45-NPA-300B-005DCT-ND
"Pressure Sensor 5PSI (34.47kPa) Differential Male - 0.12"" (3mm) Tube, Dual 2 V ~ 3 V 14-SOIC Module, Top Port"

"Pressure Sensor 5PSI (34.47kPa) Differential Male - 0.12"" (3mm) Tube, Dual 2 V ~ 3 V 14-SOIC Module, Top Port"

Buy Now Datasheet
Pressure Sensors, Transducers - 45-NPA-300B-005DTR-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
45-NPA-300B-005DTR-ND
Pressure Sensors, Transducers 45-NPA-300B-005DTR-ND
"Pressure Sensor 5PSI (34.47kPa) Differential Male - 0.12"" (3mm) Tube, Dual 2 V ~ 3 V 14-SOIC Module, Top Port"

"Pressure Sensor 5PSI (34.47kPa) Differential Male - 0.12"" (3mm) Tube, Dual 2 V ~ 3 V 14-SOIC Module, Top Port"

Buy Now Datasheet
Pressure Sensor, 0 To 5Psi, 2, Barbed; Operating Pressure Max Amphenol Advanced Sensors - 87R1114 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 0 To 5Psi, 2, Barbed; Operating Pressure Max Amphenol Advanced Sensors
87R1114
Pressure Sensor, 0 To 5Psi, 2, Barbed; Operating Pressure Max Amphenol Advanced Sensors 87R1114
PRESSURE SENSOR, 0 TO 5PSI, 2, BARBED; Operating Pressure Max:5psi; Sensor Output:Analogue; Pressure Measurement Type:Differential; Voltage Rating:3.3V; Port Style:Barbed; Supply Current:1mA; Product Range:NPA Series; No. of Pins:14 RoHS Compliant: Yes

PRESSURE SENSOR, 0 TO 5PSI, 2, BARBED; Operating Pressure Max:5psi; Sensor Output:Analogue; Pressure Measurement Type:Differential; Voltage Rating:3.3V; Port Style:Barbed; Supply Current:1mA; Product Range:NPA Series; No. of Pins:14 RoHS Compliant: Yes

Supplier's Site Datasheet
Sensors, Transducers - Pressure Sensors, Transducers - NPA-300B-005D - Acme Chip Technology Co., Limited
Shenzhen, China
Sensors, Transducers - Pressure Sensors, Transducers
NPA-300B-005D
Sensors, Transducers - Pressure Sensors, Transducers NPA-300B-005D
SENSOR 5PSID 0.12 3V

SENSOR 5PSID 0.12 3V

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Pressure Sensors Pressure Sensors Pressure Sensors Pressure Sensors Pressure Sensors
Product Number 2102305 2102305P 45-NPA-300B-005DDKR-ND 87R1114 NPA-300B-005D
Product Name Pressure Sensors Pressure Sensors Pressure Sensors, Transducers Pressure Sensor, 0 To 5Psi, 2, Barbed; Operating Pressure Max Amphenol Advanced Sensors Sensors, Transducers - Pressure Sensors, Transducers
Device Category Sensor Sensor Sensor; Sensor or Transducer Sensor; Sensor or Transducer Sensor
Measurement Type Differential; Gauge; Differential Gauge Differential Differential; Differential Differential
Media Gas; Gas
Signal Output Analogue Analog Voltage Analog Voltage; Analogue Analog Voltage; Analog Voltage
Working Pressure Range 5 to 60 psi (3.52 to 42.23 m H2O) 5 to 60 psi (3.52 to 42.23 m H2O) 5 psi (3.52 m H2O) ? to 5 psi (? to 3.52 m H2O) 5 psi (3.52 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure sensors & Load sensors - Pressure sensors - AG4 - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Gauge; Vacuum; Gauge, Vacuum
Signal Output Digital
View Details
Pressure Sensor/Pressure Transmitter Flush Diaphragm Type - X-100PS - XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Voltage; Analog Current; HART® Protocol; 4-20mA,4-20mA+HART/2-wire
View Details
Differential Pressure Sensor - USD50B - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Category Sensor
Sensor Technology Strain Gauge
Measurement Type Differential
View Details
45PS Pressure Sensors -  - Sensata Technologies
Sensata Technologies
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range 500 psi (352 m H2O)
View Details