Amphenol Corporation Pressure Sensors, Transducers NPA-100M-015A

Description
"Pressure Sensor 15PSI (103.42kPa) Absolute Male - 0.12"" (3mm) Tube, Dual 14-SOIC Module, Top Port"
Request a Quote Datasheet
Description
"Pressure Sensor 15PSI (103.42kPa) Absolute Male - 0.12"" (3mm) Tube, Dual 14-SOIC Module, Top Port"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - 45-NPA-100M-015ATR-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
45-NPA-100M-015ATR-ND
Pressure Sensors, Transducers 45-NPA-100M-015ATR-ND
"Pressure Sensor 15PSI (103.42kPa) Absolute Male - 0.12"" (3mm) Tube, Dual 14-SOIC Module, Top Port"

"Pressure Sensor 15PSI (103.42kPa) Absolute Male - 0.12"" (3mm) Tube, Dual 14-SOIC Module, Top Port"

Buy Now Datasheet
Pressure Sensor, 15Psi, Absolute, Soic14; Operating Pressure Max Amphenol Advanced Sensors - 58T3102 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 15Psi, Absolute, Soic14; Operating Pressure Max Amphenol Advanced Sensors
58T3102
Pressure Sensor, 15Psi, Absolute, Soic14; Operating Pressure Max Amphenol Advanced Sensors 58T3102
PRESSURE SENSOR, 15PSI, ABSOLUTE, SOIC14; Operating Pressure Max:15psi; Product Range:-; No. of Pins:14Pins; Operating Temperature Max:125°C; Operating Temperature Min:-40°C; Pressure Type:Absolute; Sensor Case Style:SOIC RoHS Compliant: Yes

PRESSURE SENSOR, 15PSI, ABSOLUTE, SOIC14; Operating Pressure Max:15psi; Product Range:-; No. of Pins:14Pins; Operating Temperature Max:125°C; Operating Temperature Min:-40°C; Pressure Type:Absolute; Sensor Case Style:SOIC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors
Product Number 45-NPA-100M-015ATR-ND 58T3102
Product Name Pressure Sensors, Transducers Pressure Sensor, 15Psi, Absolute, Soic14; Operating Pressure Max Amphenol Advanced Sensors
Device Category Sensor; Sensor or Transducer Sensor; Sensor or Transducer
Measurement Type Absolute Absolute
Signal Output Analog Voltage
Features Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Isolated Pressure Transducer -  - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Category Sensor or Transducer
Sensor Technology Mechanical Deflection
Measurement Type Differential
View Details
Board Mount Pressure Sensors - 1010392-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0720 psi (0.0507 m H2O)
View Details
Pressure Switch - 10 Series - United Electric Controls Company
United Electric Controls Company
Specs
Device Category Sensor
Sensor Technology Mechanical Deflection
Measurement Type Gauge
View Details
Pressure sensors & Load sensors - Pressure sensors - XFGM-3/6 - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Gauge; Vacuum; Gauge, Vacuum
Signal Output Analog Voltage; Analogue
View Details