Amphenol Corporation Pressure Sensors, Transducers NPA-100B-10WG

Description
"Pressure Sensor 0.36PSI (2.49kPa) Vented Gauge Male - 0.12"" (3mm) Tube, Dual 40 mV ~ 120 mV 14-SOIC Module, Top Port"
Request a Quote Datasheet
Description
"Pressure Sensor 0.36PSI (2.49kPa) Vented Gauge Male - 0.12"" (3mm) Tube, Dual 40 mV ~ 120 mV 14-SOIC Module, Top Port"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - 45-NPA-100B-10WGTR-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
45-NPA-100B-10WGTR-ND
Pressure Sensors, Transducers 45-NPA-100B-10WGTR-ND
"Pressure Sensor 0.36PSI (2.49kPa) Vented Gauge Male - 0.12"" (3mm) Tube, Dual 40 mV ~ 120 mV 14-SOIC Module, Top Port"

"Pressure Sensor 0.36PSI (2.49kPa) Vented Gauge Male - 0.12"" (3mm) Tube, Dual 40 mV ~ 120 mV 14-SOIC Module, Top Port"

Buy Now Datasheet
Pressure Sensor, 0 To 10 Inch H2O, 2, Barbed; Operating Pressure Max Amphenol Advanced Sensors - 58T3086 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 0 To 10 Inch H2O, 2, Barbed; Operating Pressure Max Amphenol Advanced Sensors
58T3086
Pressure Sensor, 0 To 10 Inch H2O, 2, Barbed; Operating Pressure Max Amphenol Advanced Sensors 58T3086
PRESSURE SENSOR, 0 TO 10 INCH H2O, 2, BARBED; Operating Pressure Max:10Inch-H2O; Sensor Output:Voltage; Pressure Measurement Type:Gauge; Voltage Rating:-; Port Style:Barbed; Supply Current:1.5mA; Product Range:NPA Series RoHS Compliant: Yes

PRESSURE SENSOR, 0 TO 10 INCH H2O, 2, BARBED; Operating Pressure Max:10Inch-H2O; Sensor Output:Voltage; Pressure Measurement Type:Gauge; Voltage Rating:-; Port Style:Barbed; Supply Current:1.5mA; Product Range:NPA Series RoHS Compliant: Yes

Supplier's Site Datasheet
Sensors, Transducers - Pressure Sensors, Transducers - NPA-100B-10WG - Acme Chip Technology Co., Limited
Shenzhen, China
Sensors, Transducers - Pressure Sensors, Transducers
NPA-100B-10WG
Sensors, Transducers - Pressure Sensors, Transducers NPA-100B-10WG
SENSOR 0.36PSIG 0.12 .12V

SENSOR 0.36PSIG 0.12 .12V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Pressure Sensors Pressure Sensors Pressure Sensors
Product Number 45-NPA-100B-10WGTR-ND 58T3086 NPA-100B-10WG
Product Name Pressure Sensors, Transducers Pressure Sensor, 0 To 10 Inch H2O, 2, Barbed; Operating Pressure Max Amphenol Advanced Sensors Sensors, Transducers - Pressure Sensors, Transducers
Device Category Sensor; Sensor or Transducer Sensor; Sensor or Transducer Sensor
Measurement Type Gauge Gauge; Gauge Gauge
Signal Output Analog Voltage Analog Voltage; Voltage Analog Voltage; Analog Voltage
Features Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

HYDRAULIC DATA LOGGER TEST KIT WITH PRESSURE TRANSDUCER, 8700 PSI (600 BAR) – SERVICEMAN PLUS (HPM4000) -  - HydraCheck Inc.
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Display Type Digital Numerical Display
View Details
Pressure Switch - J40 Series - United Electric Controls Company
United Electric Controls Company
Specs
Device Category Sensor
Sensor Technology Mechanical Deflection
Measurement Type Gauge; Vacuum
View Details
Isolated Pressure Transducer -  - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Category Sensor or Transducer
Sensor Technology Mechanical Deflection
Measurement Type Differential
View Details
Pressure Sensors, Transducers - Industrial - 1882-6072930-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 5.8 psi (4.08 m H2O)
View Details