Amphenol Corporation Pressure Sensors, Transducers NPA-100B-005G

Description
"Pressure Sensor 5PSI (34.47kPa) Vented Gauge Male - 0.12"" (3mm) Tube, Dual 100 mV ~ 166 mV 14-SOIC Module, Top Port"
Request a Quote Datasheet
Description
"Pressure Sensor 5PSI (34.47kPa) Vented Gauge Male - 0.12"" (3mm) Tube, Dual 100 mV ~ 166 mV 14-SOIC Module, Top Port"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - 45-NPA-100B-005GTR-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
45-NPA-100B-005GTR-ND
Pressure Sensors, Transducers 45-NPA-100B-005GTR-ND
"Pressure Sensor 5PSI (34.47kPa) Vented Gauge Male - 0.12"" (3mm) Tube, Dual 100 mV ~ 166 mV 14-SOIC Module, Top Port"

"Pressure Sensor 5PSI (34.47kPa) Vented Gauge Male - 0.12"" (3mm) Tube, Dual 100 mV ~ 166 mV 14-SOIC Module, Top Port"

Buy Now Datasheet
Pressure Sensor, 0 To 5Psi, 2, Barbed; Operating Pressure Max Amphenol Advanced Sensors - 58T3084 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 0 To 5Psi, 2, Barbed; Operating Pressure Max Amphenol Advanced Sensors
58T3084
Pressure Sensor, 0 To 5Psi, 2, Barbed; Operating Pressure Max Amphenol Advanced Sensors 58T3084
PRESSURE SENSOR, 0 TO 5PSI, 2, BARBED; Operating Pressure Max:5psi; Sensor Output:Voltage; Pressure Measurement Type:Gauge; Voltage Rating:-; Port Style:Barbed; Supply Current:1mA; Product Range:NPA Series; Connection Size:2.29mm RoHS Compliant: Yes

PRESSURE SENSOR, 0 TO 5PSI, 2, BARBED; Operating Pressure Max:5psi; Sensor Output:Voltage; Pressure Measurement Type:Gauge; Voltage Rating:-; Port Style:Barbed; Supply Current:1mA; Product Range:NPA Series; Connection Size:2.29mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sensors, Transducers - Pressure Sensors, Transducers - NPA-100B-005G - Acme Chip Technology Co., Limited
Shenzhen, China
Sensors, Transducers - Pressure Sensors, Transducers
NPA-100B-005G
Sensors, Transducers - Pressure Sensors, Transducers NPA-100B-005G
SENSOR 5PSIG 0.12 .166V

SENSOR 5PSIG 0.12 .166V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Pressure Sensors Pressure Sensors Pressure Sensors
Product Number 45-NPA-100B-005GTR-ND 58T3084 NPA-100B-005G
Product Name Pressure Sensors, Transducers Pressure Sensor, 0 To 5Psi, 2, Barbed; Operating Pressure Max Amphenol Advanced Sensors Sensors, Transducers - Pressure Sensors, Transducers
Device Category Sensor; Sensor or Transducer Sensor; Sensor or Transducer Sensor
Measurement Type Gauge Gauge; Gauge Gauge
Signal Output Analog Voltage Analog Voltage; Voltage Analog Voltage; Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

E8Y-L Pressure Display - E8Y-L5B - Aratas America LLC
Specs
Device Category Sensor
Sensor Technology Utilizes MEMS
Measurement Type Gauge
View Details
2 suppliers
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
Pressure Sensors - 2655849 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range 0.0 to 100 psi (0.0 to 70.43 m H2O)
View Details
Pressure Sensors - Series 40 -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details